Semikron, Inc. OEM Parts - OEM Parts ( S ) - SKT100/12E SKT100/12E

Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093363-SKT100/12E Mounting: SMD (SMT) Number of Pins: 4 Categories: OEM Parts( S ) Case / Package: TO-94 Alternative Parts (Cross-Reference): SKT100/12ESKT 100/12 E; SKT 100/12E; SKT100 / 12 E; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093363-SKT100/12E Mounting: SMD (SMT) Number of Pins: 4 Categories: OEM Parts( S ) Case / Package: TO-94 Alternative Parts (Cross-Reference): SKT100/12ESKT 100/12 E; SKT 100/12E; SKT100 / 12 E; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SKT100/12E - 1093363-SKT100/12E - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SKT100/12E
1093363-SKT100/12E
OEM Parts - OEM Parts ( S ) - SKT100/12E 1093363-SKT100/12E
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093363-SKT100/12E Mounting: SMD (SMT) Number of Pins: 4 Categories: OEM Parts( S ) Case / Package: TO-94 Alternative Parts (Cross-Reference): SKT100/12ESKT 100/12 E; SKT 100/12E; SKT100 / 12 E; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093363-SKT100/12E
Mounting: SMD (SMT)
Number of Pins: 4
Categories: OEM Parts( S )
Case / Package: TO-94
Alternative Parts (Cross-Reference): SKT100/12ESKT 100/12 E; SKT 100/12E; SKT100 / 12 E;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1093363-SKT100/12E
Product Name OEM Parts - OEM Parts ( S ) - SKT100/12E
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMP1307-005 - 1252075-SMP1307-005 - Win Source Electronics
Specs
Diode Type PIN; RF Diodes
View Details
2 suppliers
Power TVS Modules - 704-15K36T - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes; TVS Assemblies
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21-QZ - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers