Semikron, Inc. Rectifier Module, 1.6Kv, 190A, Semix 1S; Repetitive Peak Reverse Voltage Semikron SEMIX191KD16S

Description
RECTIFIER MODULE, 1.6KV, 190A, SEMIX 1S; Repetitive Peak Reverse Voltage:1.6V; Average Forward Current:190A; Forward Voltage Max:1.5V; Diode Module Configuration:1 Pair Series Connection; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
Description
RECTIFIER MODULE, 1.6KV, 190A, SEMIX 1S; Repetitive Peak Reverse Voltage:1.6V; Average Forward Current:190A; Forward Voltage Max:1.5V; Diode Module Configuration:1 Pair Series Connection; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectifier Module, 1.6Kv, 190A, Semix 1S; Repetitive Peak Reverse Voltage Semikron - 16M0099 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Module, 1.6Kv, 190A, Semix 1S; Repetitive Peak Reverse Voltage Semikron
16M0099
Rectifier Module, 1.6Kv, 190A, Semix 1S; Repetitive Peak Reverse Voltage Semikron 16M0099
RECTIFIER MODULE, 1.6KV, 190A, SEMIX 1S; Repetitive Peak Reverse Voltage:1.6V; Average Forward Current:190A; Forward Voltage Max:1.5V; Diode Module Configuration:1 Pair Series Connection; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

RECTIFIER MODULE, 1.6KV, 190A, SEMIX 1S; Repetitive Peak Reverse Voltage:1.6V; Average Forward Current:190A; Forward Voltage Max:1.5V; Diode Module Configuration:1 Pair Series Connection; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 16M0099
Product Name Rectifier Module, 1.6Kv, 190A, Semix 1S; Repetitive Peak Reverse Voltage Semikron
Package Module
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1219512 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Rectifier Diodes, Type LLD - Model: ESAF92-03R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 60 amps
VRRM 300 volts
View Details