Semikron, Inc. Diode, Stud; 320 A; 100 mA (Max.); 9000A @ degC, 10 ms; E-16 SKN 320/16

Description
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes
Description
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes

Suppliers

Company
Product
Description
Supplier Links
Diode, Stud; 320 A; 100 mA (Max.); 9000A @ degC, 10 ms; E-16 - 70098190 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Stud; 320 A; 100 mA (Max.); 9000A @ degC, 10 ms; E-16
70098190
Diode, Stud; 320 A; 100 mA (Max.); 9000A @ degC, 10 ms; E-16 70098190
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes

Features:

  • Reverse Voltages Up to 1600 V
  • Hermetic Metal Case with Glass Insulator
  • Threaded Stud Available in Metric or UNF
  • SKN: Anode to Stud, SKR: Cathode to Stud
    Typical Applications:
  • All-Purpose Mean Power Rectifier Diodes
  • Cooling Via Metal Plates or Heatsinks
  • Non-Controllable and Half-Controllabe Rectifiers
  • Free-Wheeling Diodes
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70098190
Product Name Diode, Stud; 320 A; 100 mA (Max.); 9000A @ degC, 10 ms; E-16
Package E 16
VRRM 1600 volts
IFSM 9000 amps
IR 100 mA
Unlock Full Specs
to access all available technical data