Semikron, Inc. Diode; Silicon Rectifier; 10 A; 50 to 1000 V; 1 A; Surface Mount; 5 muA (Max.) SM4005

Description
Standard Silicon Rectifier Diodes, DO-213AB Package, 1 A Forward, Surface Mount Plastic material has UL classification 94V-0 White ring denotes "cathode" and "standard rectifier family" Colored ring denotes "repetitive peak reverse voltage" The plated terminals are solderable as per MIL-STD-750.
Description
Standard Silicon Rectifier Diodes, DO-213AB Package, 1 A Forward, Surface Mount Plastic material has UL classification 94V-0 White ring denotes "cathode" and "standard rectifier family" Colored ring denotes "repetitive peak reverse voltage" The plated terminals are solderable as per MIL-STD-750.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Diode; Silicon Rectifier; 10 A; 50 to 1000 V; 1 A; Surface Mount; 5 muA (Max.)
70098215
Diode; Silicon Rectifier; 10 A; 50 to 1000 V; 1 A; Surface Mount; 5 muA (Max.) 70098215
Standard Silicon Rectifier Diodes, DO-213AB Package, 1 A Forward, Surface Mount Plastic material has UL classification 94V-0 White ring denotes "cathode" and "standard rectifier family" Colored ring denotes "repetitive peak reverse voltage" The plated terminals are solderable as per MIL-STD-750.

Standard Silicon Rectifier Diodes, DO-213AB Package, 1 A Forward, Surface Mount

  • Plastic material has UL classification 94V-0
  • White ring denotes "cathode" and "standard rectifier family"
  • Colored ring denotes "repetitive peak reverse voltage"
    The plated terminals are solderable as per MIL-STD-750.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70098215
Product Name Diode; Silicon Rectifier; 10 A; 50 to 1000 V; 1 A; Surface Mount; 5 muA (Max.)
Rectifier Configuration / Technology Bridge
Package MELF
IFSM 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: YA878C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 100 volts
View Details
High Current Power Rectifiers - HRSET010303 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details