Semikron, Inc. Diode Module, 1.2Kv, 117A, Semipack 2,; Repetitive Peak Reverse Voltage Semikron SKKD 150F12

Description
DIODE MODULE, 1.2KV, 117A, SEMIPACK 2,; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:117A; Forward Voltage Max:2.2V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
Description
DIODE MODULE, 1.2KV, 117A, SEMIPACK 2,; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:117A; Forward Voltage Max:2.2V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, 1.2Kv, 117A, Semipack 2,; Repetitive Peak Reverse Voltage Semikron - 83F4954 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 1.2Kv, 117A, Semipack 2,; Repetitive Peak Reverse Voltage Semikron
83F4954
Diode Module, 1.2Kv, 117A, Semipack 2,; Repetitive Peak Reverse Voltage Semikron 83F4954
DIODE MODULE, 1.2KV, 117A, SEMIPACK 2,; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:117A; Forward Voltage Max:2.2V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

DIODE MODULE, 1.2KV, 117A, SEMIPACK 2,; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:117A; Forward Voltage Max:2.2V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 83F4954
Product Name Diode Module, 1.2Kv, 117A, Semipack 2,; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N3645 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 600 mA
View Details
PIN Diode Switches - NPS1-6000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details