RECTIFIER MODULE, 1.2KV, 100A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:100A; Forward Voltage Max:1.35V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 83F4894 |
| Product Name | Rectifier Module, 1.2Kv, 100A, Semipack 1; Repetitive Peak Reverse Voltage Semikron |
| Package | Module |