Semikron, Inc. Diode, Module, 134A, 1.6Kv; Repetitive Peak Reverse Voltage Semikron SKKD 101/16

Description
DIODE, MODULE, 134A, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:134A; Forward Voltage Max:1.6V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Diode Mounting:Panel RoHS Compliant: Yes
Description
DIODE, MODULE, 134A, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:134A; Forward Voltage Max:1.6V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Diode Mounting:Panel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Module, 134A, 1.6Kv; Repetitive Peak Reverse Voltage Semikron - 86W0661 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Module, 134A, 1.6Kv; Repetitive Peak Reverse Voltage Semikron
86W0661
Diode, Module, 134A, 1.6Kv; Repetitive Peak Reverse Voltage Semikron 86W0661
DIODE, MODULE, 134A, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:134A; Forward Voltage Max:1.6V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Diode Mounting:Panel RoHS Compliant: Yes

DIODE, MODULE, 134A, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:134A; Forward Voltage Max:1.6V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Diode Mounting:Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86W0661
Product Name Diode, Module, 134A, 1.6Kv; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 30 volts
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type LLD - Model: KS923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details