Semikron, Inc. Stud Diode, Single, 1.6Kv; Repetitive Reverse Voltage Vrrm Max Semikron SKN71/16

Description
STUD DIODE, SINGLE, 1.6KV; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):94A; Forward Voltage VF Max:1.5V; Diode Module Configuration:Single ; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
STUD DIODE, SINGLE, 1.6KV; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):94A; Forward Voltage VF Max:1.5V; Diode Module Configuration:Single ; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stud Diode, Single, 1.6Kv; Repetitive Reverse Voltage Vrrm Max Semikron - 79AC7382 - Newark, An Avnet Company
Chicago, IL, United States
Stud Diode, Single, 1.6Kv; Repetitive Reverse Voltage Vrrm Max Semikron
79AC7382
Stud Diode, Single, 1.6Kv; Repetitive Reverse Voltage Vrrm Max Semikron 79AC7382
STUD DIODE, SINGLE, 1.6KV; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):94A; Forward Voltage VF Max:1.5V; Diode Module Configuration:Single ; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

STUD DIODE, SINGLE, 1.6KV; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):94A; Forward Voltage VF Max:1.5V; Diode Module Configuration:Single; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 79AC7382
Product Name Stud Diode, Single, 1.6Kv; Repetitive Reverse Voltage Vrrm Max Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4465 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 143 mA
IR 0.3000 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC403 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details