SKR 45/16 -- DIODE, STUD; 45 A; 10 MA (MAX.); 700 A (MAX.) @ DEGC, 10 MS; E-12
Semikron, Inc.Diode, Stud; 45 A; 10 mA (Max.); 700 A (Max.) @ degC, 10 ms; E-12SKR 45/16
Description
Features:
Reverse Voltages Up to 1600 V
Hermetic Metal Case with Glass Insulator
Threaded Stud Available in Metric or UNF
SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications:
All-Purpose Mean Power Rectifier Diodes
Cooling Via Metal Plates or Heatsinks
Non-Controllable and Half-Controllabe Rectifiers
Free-Wheeling Diodes
Allied Electronics, Inc.
Done
Description
Features:
Reverse Voltages Up to 1600 V
Hermetic Metal Case with Glass Insulator
Threaded Stud Available in Metric or UNF
SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications:
All-Purpose Mean Power Rectifier Diodes
Cooling Via Metal Plates or Heatsinks
Non-Controllable and Half-Controllabe Rectifiers
Free-Wheeling Diodes
Diode, Stud; 45 A; 10 mA (Max.); 700 A (Max.) @ degC, 10 ms; E-12
70098179
Diode, Stud; 45 A; 10 mA (Max.); 700 A (Max.) @ degC, 10 ms; E-12
70098179
Features:
Reverse Voltages Up to 1600 V
Hermetic Metal Case with Glass Insulator
Threaded Stud Available in Metric or UNF
SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications:
All-Purpose Mean Power Rectifier Diodes
Cooling Via Metal Plates or Heatsinks
Non-Controllable and Half-Controllabe Rectifiers
Free-Wheeling Diodes
Features:
Reverse Voltages Up to 1600 V
Hermetic Metal Case with Glass Insulator
Threaded Stud Available in Metric or UNF
SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications:
All-Purpose Mean Power Rectifier Diodes
Cooling Via Metal Plates or Heatsinks
Non-Controllable and Half-Controllabe Rectifiers
Free-Wheeling Diodes
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Rectifiers
Product Number
70098179
Product Name
Diode, Stud; 45 A; 10 mA (Max.); 700 A (Max.) @ degC, 10 ms; E-12