Semikron, Inc. Diode Module, 1.2Kv, 102A, Semipack 1; Repetitive Peak Reverse Voltage Semikron SKKD 105F12

Description
DIODE MODULE, 1.2KV, 102A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:102A; Forward Voltage Max:2.05V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
Description
DIODE MODULE, 1.2KV, 102A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:102A; Forward Voltage Max:2.05V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, 1.2Kv, 102A, Semipack 1; Repetitive Peak Reverse Voltage Semikron - 83F4951 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 1.2Kv, 102A, Semipack 1; Repetitive Peak Reverse Voltage Semikron
83F4951
Diode Module, 1.2Kv, 102A, Semipack 1; Repetitive Peak Reverse Voltage Semikron 83F4951
DIODE MODULE, 1.2KV, 102A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:102A; Forward Voltage Max:2.05V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

DIODE MODULE, 1.2KV, 102A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:102A; Forward Voltage Max:2.05V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 83F4951
Product Name Diode Module, 1.2Kv, 102A, Semipack 1; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-1000-26500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details