Semikron, Inc. Rectifier Module, 1.6Kv, 100A, Semipack 1; Repetitive Peak Reverse Voltage Semikron SKKD 100/16

Description
RECTIFIER MODULE, 1.6KV, 100A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:100A; Forward Voltage Max:1.35V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
Description
RECTIFIER MODULE, 1.6KV, 100A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:100A; Forward Voltage Max:1.35V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectifier Module, 1.6Kv, 100A, Semipack 1; Repetitive Peak Reverse Voltage Semikron - 63K6161 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Module, 1.6Kv, 100A, Semipack 1; Repetitive Peak Reverse Voltage Semikron
63K6161
Rectifier Module, 1.6Kv, 100A, Semipack 1; Repetitive Peak Reverse Voltage Semikron 63K6161
RECTIFIER MODULE, 1.6KV, 100A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:100A; Forward Voltage Max:1.35V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

RECTIFIER MODULE, 1.6KV, 100A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:100A; Forward Voltage Max:1.35V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Diode, Rect, 1.6Kv, 100A, Semipack 1; Repetitive Reverse Voltage Vrrm Max Semikron - 74AC1923 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rect, 1.6Kv, 100A, Semipack 1; Repetitive Reverse Voltage Vrrm Max Semikron
74AC1923
Diode, Rect, 1.6Kv, 100A, Semipack 1; Repetitive Reverse Voltage Vrrm Max Semikron 74AC1923
DIODE, RECT, 1.6KV, 100A, SEMIPACK 1; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):100A; Forward Voltage VF Max:1.35V; Diode Module Configuration:Dual Series; Product Range:SKKD Series; SVHC:No SVHC RoHS Compliant: Yes

DIODE, RECT, 1.6KV, 100A, SEMIPACK 1; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):100A; Forward Voltage VF Max:1.35V; Diode Module Configuration:Dual Series; Product Range:SKKD Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Diode Module, Rectifier; 1600 V; 100 A;0.35/0.175 K/W; A 10; Axial Leaded - 70098172 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode Module, Rectifier; 1600 V; 100 A;0.35/0.175 K/W; A 10; Axial Leaded
70098172
Diode Module, Rectifier; 1600 V; 100 A;0.35/0.175 K/W; A 10; Axial Leaded 70098172
Rectifier Diode Modules for DC Modules Heat transfer through aluminum oxide ceramic isolated metal baseplate Rectifier diode modules with hard soldered joints for high reliability.

Rectifier Diode Modules for DC Modules

  • Heat transfer through aluminum oxide ceramic isolated metal baseplate
    Rectifier diode modules with hard soldered joints for high reliability.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rectifiers Diodes General Purpose Diodes
Product Number 63K6161 74AC1923 70098172
Product Name Rectifier Module, 1.6Kv, 100A, Semipack 1; Repetitive Peak Reverse Voltage Semikron Diode, Rect, 1.6Kv, 100A, Semipack 1; Repetitive Reverse Voltage Vrrm Max Semikron Diode Module, Rectifier; 1600 V; 100 A;0.35/0.175 K/W; A 10; Axial Leaded
Package Module A 10
RoHS Compliant RoHS RoHS
VRRM 1600 volts
VF 1.35 volts 1.35 volts 1.35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG971S6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 8 amps
VRRM 600 volts
View Details
Rectifier Diode - 1N5621US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 300 ns
View Details