Semikron, Inc. Diode Module, 400V, 37A, Semipack 1; Repetitive Peak Reverse Voltage Semikron SKMD 40F04

Description
DIODE MODULE, 400V, 37A, SEMIPACK 1; Repetitive Peak Reverse Voltage:400V; Average Forward Current:37A; Forward Voltage Max:2V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
Description
DIODE MODULE, 400V, 37A, SEMIPACK 1; Repetitive Peak Reverse Voltage:400V; Average Forward Current:37A; Forward Voltage Max:2V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, 400V, 37A, Semipack 1; Repetitive Peak Reverse Voltage Semikron - 63K6178 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 400V, 37A, Semipack 1; Repetitive Peak Reverse Voltage Semikron
63K6178
Diode Module, 400V, 37A, Semipack 1; Repetitive Peak Reverse Voltage Semikron 63K6178
DIODE MODULE, 400V, 37A, SEMIPACK 1; Repetitive Peak Reverse Voltage:400V; Average Forward Current:37A; Forward Voltage Max:2V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

DIODE MODULE, 400V, 37A, SEMIPACK 1; Repetitive Peak Reverse Voltage:400V; Average Forward Current:37A; Forward Voltage Max:2V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63K6178
Product Name Diode Module, 400V, 37A, Semipack 1; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4969US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 158 mA
IR 2 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details