Semikron, Inc. Diode, Module, 117A, 1.1Kv; Repetitive Peak Reverse Voltage Semikron SKKD 150F11

Description
DIODE, MODULE, 117A, 1.1KV; Repetitive Peak Reverse Voltage:1.1kV; Average Forward Current:117A; Forward Voltage Max:2.2V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Forward Surge Current:2kA RoHS Compliant: Yes
Description
DIODE, MODULE, 117A, 1.1KV; Repetitive Peak Reverse Voltage:1.1kV; Average Forward Current:117A; Forward Voltage Max:2.2V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Forward Surge Current:2kA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Module, 117A, 1.1Kv; Repetitive Peak Reverse Voltage Semikron - 86W0664 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Module, 117A, 1.1Kv; Repetitive Peak Reverse Voltage Semikron
86W0664
Diode, Module, 117A, 1.1Kv; Repetitive Peak Reverse Voltage Semikron 86W0664
DIODE, MODULE, 117A, 1.1KV; Repetitive Peak Reverse Voltage:1.1kV; Average Forward Current:117A; Forward Voltage Max:2.2V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Forward Surge Current:2kA RoHS Compliant: Yes

DIODE, MODULE, 117A, 1.1KV; Repetitive Peak Reverse Voltage:1.1kV; Average Forward Current:117A; Forward Voltage Max:2.2V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Forward Surge Current:2kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86W0664
Product Name Diode, Module, 117A, 1.1Kv; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Diodes - NC103 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Automotive Schottky 60V 30A Diode and Rectifier - 286-30CTQ060STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers