Semikron, Inc. Diode Module, 1.5Kv, 42A, Semipack 1; Repetitive Peak Reverse Voltage Semikron SKKD 42F15

Description
DIODE MODULE, 1.5KV, 42A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.5kV; Average Forward Current:42A; Forward Voltage Max:1.85V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
DIODE MODULE, 1.5KV, 42A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.5kV; Average Forward Current:42A; Forward Voltage Max:1.85V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, 1.5Kv, 42A, Semipack 1; Repetitive Peak Reverse Voltage Semikron - 83F4943 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 1.5Kv, 42A, Semipack 1; Repetitive Peak Reverse Voltage Semikron
83F4943
Diode Module, 1.5Kv, 42A, Semipack 1; Repetitive Peak Reverse Voltage Semikron 83F4943
DIODE MODULE, 1.5KV, 42A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.5kV; Average Forward Current:42A; Forward Voltage Max:1.85V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

DIODE MODULE, 1.5KV, 42A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.5kV; Average Forward Current:42A; Forward Voltage Max:1.85V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 83F4943
Product Name Diode Module, 1.5Kv, 42A, Semipack 1; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6533 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details