Semikron, Inc. Diode, Stud; 20 A @ degC; 4 mA (Max.); 375 A (Max.) @ degC, 10 ms; E-9 SKN 20/16

Description
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes
Description
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes

Suppliers

Company
Product
Description
Supplier Links
Diode, Stud; 20 A @ degC; 4 mA (Max.); 375 A (Max.) @ degC, 10 ms; E-9 - 70098175 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Stud; 20 A @ degC; 4 mA (Max.); 375 A (Max.) @ degC, 10 ms; E-9
70098175
Diode, Stud; 20 A @ degC; 4 mA (Max.); 375 A (Max.) @ degC, 10 ms; E-9 70098175
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes

Features:

  • Reverse Voltages Up to 1600 V
  • Hermetic Metal Case with Glass Insulator
  • Threaded Stud Available in Metric or UNF
  • SKN: Anode to Stud, SKR: Cathode to Stud
    Typical Applications:
  • All-Purpose Mean Power Rectifier Diodes
  • Cooling Via Metal Plates or Heatsinks
  • Non-Controllable and Half-Controllabe Rectifiers
  • Free-Wheeling Diodes
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70098175
Product Name Diode, Stud; 20 A @ degC; 4 mA (Max.); 375 A (Max.) @ degC, 10 ms; E-9
Package E 9
VRRM 1600 volts
IFSM 375 amps
IR 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA869C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 40 amps
VRRM 100 volts
View Details
Rectifier Diode - 1N5807 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
Schottky 50V 40A Diode and Rectifier - 286-40CPQ050PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details