Semikron, Inc. Diode Module, 300V, 208A, Semipack 2; Repetitive Peak Reverse Voltage Semikron SKMD 202E03

Description
DIODE MODULE, 300V, 208A, SEMIPACK 2; Repetitive Peak Reverse Voltage:300V; Average Forward Current:208A; Forward Voltage Max:1.65V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
Description
DIODE MODULE, 300V, 208A, SEMIPACK 2; Repetitive Peak Reverse Voltage:300V; Average Forward Current:208A; Forward Voltage Max:1.65V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, 300V, 208A, Semipack 2; Repetitive Peak Reverse Voltage Semikron - 83F4972 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 300V, 208A, Semipack 2; Repetitive Peak Reverse Voltage Semikron
83F4972
Diode Module, 300V, 208A, Semipack 2; Repetitive Peak Reverse Voltage Semikron 83F4972
DIODE MODULE, 300V, 208A, SEMIPACK 2; Repetitive Peak Reverse Voltage:300V; Average Forward Current:208A; Forward Voltage Max:1.65V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

DIODE MODULE, 300V, 208A, SEMIPACK 2; Repetitive Peak Reverse Voltage:300V; Average Forward Current:208A; Forward Voltage Max:1.65V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 83F4972
Product Name Diode Module, 300V, 208A, Semipack 2; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6839 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10 volts
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA982S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details