Semikron, Inc. Diode, Module, 600A, 1.2Kv; Repetitive Peak Reverse Voltage Semikron SKKE 600/12

Description
DIODE, MODULE, 600A, 1.2KV; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:600A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:150°CRoHS Compliant: Yes
Description
DIODE, MODULE, 600A, 1.2KV; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:600A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:150°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Module, 600A, 1.2Kv; Repetitive Peak Reverse Voltage Semikron - 91H1710 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Module, 600A, 1.2Kv; Repetitive Peak Reverse Voltage Semikron
91H1710
Diode, Module, 600A, 1.2Kv; Repetitive Peak Reverse Voltage Semikron 91H1710
DIODE, MODULE, 600A, 1.2KV; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:600A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:150°CRoHS Compliant: Yes

DIODE, MODULE, 600A, 1.2KV; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:600A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:150°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 91H1710
Product Name Diode, Module, 600A, 1.2Kv; Repetitive Peak Reverse Voltage Semikron
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219518 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4979US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 63 mA
IR 2 mA
View Details
General-purpose dual Schottky diode - BAS70-06,215 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers
CoolSiC™ Schottky Diodes - AIDK10S65C5 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Power Diodes
RoHS Compliant RoHS
View Details