Semikron, Inc. Diode, Module, 195A, 2.2Kv; Repetitive Peak Reverse Voltage Semikron SKKE 162/22 H4

Description
DIODE, MODULE, 195A, 2.2KV; Repetitive Peak Reverse Voltage:2.2kV; Average Forward Current:195A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:135°CRoHS Compliant: Yes
Description
DIODE, MODULE, 195A, 2.2KV; Repetitive Peak Reverse Voltage:2.2kV; Average Forward Current:195A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:135°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Module, 195A, 2.2Kv; Repetitive Peak Reverse Voltage Semikron - 86W0667 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Module, 195A, 2.2Kv; Repetitive Peak Reverse Voltage Semikron
86W0667
Diode, Module, 195A, 2.2Kv; Repetitive Peak Reverse Voltage Semikron 86W0667
DIODE, MODULE, 195A, 2.2KV; Repetitive Peak Reverse Voltage:2.2kV; Average Forward Current:195A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:135°CRoHS Compliant: Yes

DIODE, MODULE, 195A, 2.2KV; Repetitive Peak Reverse Voltage:2.2kV; Average Forward Current:195A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:135°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86W0667
Product Name Diode, Module, 195A, 2.2Kv; Repetitive Peak Reverse Voltage Semikron
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diode and Rectifier - 284-SMP1340-508 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Rectifier Diodes, Type SBD - Model: TP862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details