Semikron, Inc. Diode, Standard, 445A, 3Kv, E17; Repetitive Peak Reverse Voltage Semikron SKN 400/16

Description
DIODE, STANDARD, 445A, 3KV, E17; Repetitive Peak Reverse Voltage:3kV; Average Forward Current:445A; Forward Voltage Max:1.45V; Diode Module Configuration:-; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:160°C RoHS Compliant: Yes
Datasheet
Description
DIODE, STANDARD, 445A, 3KV, E17; Repetitive Peak Reverse Voltage:3kV; Average Forward Current:445A; Forward Voltage Max:1.45V; Diode Module Configuration:-; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:160°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard, 445A, 3Kv, E17; Repetitive Peak Reverse Voltage Semikron - 09J5205 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 445A, 3Kv, E17; Repetitive Peak Reverse Voltage Semikron
09J5205
Diode, Standard, 445A, 3Kv, E17; Repetitive Peak Reverse Voltage Semikron 09J5205
DIODE, STANDARD, 445A, 3KV, E17; Repetitive Peak Reverse Voltage:3kV; Average Forward Current:445A; Forward Voltage Max:1.45V; Diode Module Configuration:-; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:160°C RoHS Compliant: Yes

DIODE, STANDARD, 445A, 3KV, E17; Repetitive Peak Reverse Voltage:3kV; Average Forward Current:445A; Forward Voltage Max:1.45V; Diode Module Configuration:-; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:160°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 09J5205
Product Name Diode, Standard, 445A, 3Kv, E17; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

35V 100MA Diode and Rectifier - 284-BA892-02VE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
Tj 150 C (302 F)
View Details
2 suppliers
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS4-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diode - HR1N3614 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details