Semikron, Inc. Diode; Silicon Rectifier; 10 A; 50 to 1000 V; 1 A; Surface Mount; 5 muA (Max.) SM4004

Description
Standard Silicon Rectifier Diodes, DO-213AB Package, 1 A Forward, Surface Mount Plastic material has UL classification 94V-0 White ring denotes "cathode" and "standard rectifier family" Colored ring denotes "repetitive peak reverse voltage" The plated terminals are solderable as per MIL-STD-750.
Description
Standard Silicon Rectifier Diodes, DO-213AB Package, 1 A Forward, Surface Mount Plastic material has UL classification 94V-0 White ring denotes "cathode" and "standard rectifier family" Colored ring denotes "repetitive peak reverse voltage" The plated terminals are solderable as per MIL-STD-750.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Diode; Silicon Rectifier; 10 A; 50 to 1000 V; 1 A; Surface Mount; 5 muA (Max.)
70098466
Diode; Silicon Rectifier; 10 A; 50 to 1000 V; 1 A; Surface Mount; 5 muA (Max.) 70098466
Standard Silicon Rectifier Diodes, DO-213AB Package, 1 A Forward, Surface Mount Plastic material has UL classification 94V-0 White ring denotes "cathode" and "standard rectifier family" Colored ring denotes "repetitive peak reverse voltage" The plated terminals are solderable as per MIL-STD-750.

Standard Silicon Rectifier Diodes, DO-213AB Package, 1 A Forward, Surface Mount

  • Plastic material has UL classification 94V-0
  • White ring denotes "cathode" and "standard rectifier family"
  • Colored ring denotes "repetitive peak reverse voltage"
    The plated terminals are solderable as per MIL-STD-750.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70098466
Product Name Diode; Silicon Rectifier; 10 A; 50 to 1000 V; 1 A; Surface Mount; 5 muA (Max.)
Rectifier Configuration / Technology Bridge
Package MELF
IFSM 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 25 amps
VRRM 650 volts
View Details
Dual high-voltage switching diodes - BAV23C,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
9 suppliers
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2466970 - RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details