Semikron, Inc. Diode, Standard, 50A, 1.6Kv, So-32B; Repetitive Peak Reverse Voltage Semikron SKN45/16

Description
DIODE, STANDARD, 50A, 1.6KV, SO-32B; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:50A; Forward Voltage Max:1.6V; Diode Module Configuration:Single ; Diode Case Style:SO-32B; No. of Pins:32Pins; Diode Mounting:Stud RoHS Compliant: Yes
Description
DIODE, STANDARD, 50A, 1.6KV, SO-32B; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:50A; Forward Voltage Max:1.6V; Diode Module Configuration:Single ; Diode Case Style:SO-32B; No. of Pins:32Pins; Diode Mounting:Stud RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard, 50A, 1.6Kv, So-32B; Repetitive Peak Reverse Voltage Semikron - 67H8564 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 50A, 1.6Kv, So-32B; Repetitive Peak Reverse Voltage Semikron
67H8564
Diode, Standard, 50A, 1.6Kv, So-32B; Repetitive Peak Reverse Voltage Semikron 67H8564
DIODE, STANDARD, 50A, 1.6KV, SO-32B; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:50A; Forward Voltage Max:1.6V; Diode Module Configuration:Single ; Diode Case Style:SO-32B; No. of Pins:32Pins; Diode Mounting:Stud RoHS Compliant: Yes

DIODE, STANDARD, 50A, 1.6KV, SO-32B; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:50A; Forward Voltage Max:1.6V; Diode Module Configuration:Single; Diode Case Style:SO-32B; No. of Pins:32Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 67H8564
Product Name Diode, Standard, 50A, 1.6Kv, So-32B; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M50SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 600 volts
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type FRD - Model: FDRW75T60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.95 volts
IR 0.2500 mA
View Details