Semikron, Inc. Diode Module, 1.2Kv, 117A, Semipack 2; Repetitive Peak Reverse Voltage Semikron SKND 150F12

Description
DIODE MODULE, 1.2KV, 117A, SEMIPACK 2; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:117A; Forward Voltage Max:2.2V; Diode Module Configuration:1 Pair Common Anode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
Description
DIODE MODULE, 1.2KV, 117A, SEMIPACK 2; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:117A; Forward Voltage Max:2.2V; Diode Module Configuration:1 Pair Common Anode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, 1.2Kv, 117A, Semipack 2; Repetitive Peak Reverse Voltage Semikron - 83F4980 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 1.2Kv, 117A, Semipack 2; Repetitive Peak Reverse Voltage Semikron
83F4980
Diode Module, 1.2Kv, 117A, Semipack 2; Repetitive Peak Reverse Voltage Semikron 83F4980
DIODE MODULE, 1.2KV, 117A, SEMIPACK 2; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:117A; Forward Voltage Max:2.2V; Diode Module Configuration:1 Pair Common Anode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

DIODE MODULE, 1.2KV, 117A, SEMIPACK 2; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:117A; Forward Voltage Max:2.2V; Diode Module Configuration:1 Pair Common Anode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 83F4980
Product Name Diode Module, 1.2Kv, 117A, Semipack 2; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4948 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Silicon Beamless Schottky Diodes-Pairs and Quads - DMJ3947-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
4 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details