Semikron, Inc. Datasheets for Semiconductor Power Modules

Semiconductor Power Modules contain power switches and rectifiers etc, and are offered in various topologies, voltages and current ratings. Common topologies include three-phase inverter stages with input bridge rectification and brakes, boost converters, and multi-level inverters. Power modules using IGBTs are often known as IGBT modules. SiC is also available in modules.
Semiconductor Power Modules: Learn more

Product Name Notes
High switching frequencies and increased power output and efficiency SEMIKRON offers Hybrid Silicon Carbide Power Modules in MiniSKiiP, SEMITRANS, SEMiX 3 Press-Fit and SKiM63/93. Latest IGBT technology is combined with...
Highest Power Output and Efficiency SEMIKRON offers Full Silicon Carbide Power Modules in MiniSKiiP, SEMITOP and SEMITRANS housings. By using SiC MOSFETs of the leading suppliers highest output power and...
IGBT modules for maximum performance SEMIKRON offers IGBT (insulated-gate bipolar transistor) modules in SEMITRANS, SEMiX, SKiM, MiniSKiiP and SEMITOP packages in different topologies, current and voltage ratings. Starting from 4A...
MOSFET Modules - Best in class switching performance SEMIKRON produces MOSFET (Metal Oxide Semiconductor Field Effect Transistor) modules in single switch, halfbridge, H-bridge and 6 PACK configuration in SEMITOP and...
SEMIKRON offeres highly integrated IPMs SKiiPs (Semikron integrated intelligent Power modules) combine IGBT modules, gate drive and cooling technology in one set-up. All components are perfectly matched. Final testing at...