Semikron, Inc. Diode Module, 300V, 208A, Semipack 2; Repetitive Peak Reverse Voltage Semikron SKND 202E03

Description
DIODE MODULE, 300V, 208A, SEMIPACK 2; Repetitive Peak Reverse Voltage:300V; Average Forward Current:208A; Forward Voltage Max:1.65V; Diode Module Configuration:1 Pair Common Anode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
Description
DIODE MODULE, 300V, 208A, SEMIPACK 2; Repetitive Peak Reverse Voltage:300V; Average Forward Current:208A; Forward Voltage Max:1.65V; Diode Module Configuration:1 Pair Common Anode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, 300V, 208A, Semipack 2; Repetitive Peak Reverse Voltage Semikron - 83F4982 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 300V, 208A, Semipack 2; Repetitive Peak Reverse Voltage Semikron
83F4982
Diode Module, 300V, 208A, Semipack 2; Repetitive Peak Reverse Voltage Semikron 83F4982
DIODE MODULE, 300V, 208A, SEMIPACK 2; Repetitive Peak Reverse Voltage:300V; Average Forward Current:208A; Forward Voltage Max:1.65V; Diode Module Configuration:1 Pair Common Anode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

DIODE MODULE, 300V, 208A, SEMIPACK 2; Repetitive Peak Reverse Voltage:300V; Average Forward Current:208A; Forward Voltage Max:1.65V; Diode Module Configuration:1 Pair Common Anode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 83F4982
Product Name Diode Module, 300V, 208A, Semipack 2; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4493US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 9.5 mA
IR 0.2500 mA
View Details
RF Diodes - CLA4601-219-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type RF Diodes
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details