Semikron, Inc. Diode Module, 600V, 37A, Semipack 1; Repetitive Peak Reverse Voltage Semikron SKMD 40F06

Description
DIODE MODULE, 600V, 37A, SEMIPACK 1; Repetitive Peak Reverse Voltage:600V; Average Forward Current:37A; Forward Voltage Max:2V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
Description
DIODE MODULE, 600V, 37A, SEMIPACK 1; Repetitive Peak Reverse Voltage:600V; Average Forward Current:37A; Forward Voltage Max:2V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, 600V, 37A, Semipack 1; Repetitive Peak Reverse Voltage Semikron - 83F4962 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 600V, 37A, Semipack 1; Repetitive Peak Reverse Voltage Semikron
83F4962
Diode Module, 600V, 37A, Semipack 1; Repetitive Peak Reverse Voltage Semikron 83F4962
DIODE MODULE, 600V, 37A, SEMIPACK 1; Repetitive Peak Reverse Voltage:600V; Average Forward Current:37A; Forward Voltage Max:2V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

DIODE MODULE, 600V, 37A, SEMIPACK 1; Repetitive Peak Reverse Voltage:600V; Average Forward Current:37A; Forward Voltage Max:2V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 83F4962
Product Name Diode Module, 600V, 37A, Semipack 1; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Bridge Rectifiers - 1219553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4482 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 28 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS4-8000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details