SKN 71/16 -- DIODE, STUD; 70 A; 10 MA (MAX.); 1150 MA (MAX.) @ DEGC, 10 MS; E-11
Semikron, Inc.Diode, Stud; 70 A; 10 mA (Max.); 1150 mA (Max.) @ degC, 10 ms; E-11SKN 71/16
Description
Features:
Reverse Voltages Up to 1600 V
Hermetic Metal Case with Glass Insulator
Threaded Stud Available in Metric or UNF
SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications:
All-Purpose Mean Power Rectifier Diodes
Cooling Via Metal Plates or Heatsinks
Non-Controllable and Half-Controllabe Rectifiers
Free-Wheeling Diodes
Allied Electronics, Inc.
Done
Description
Features:
Reverse Voltages Up to 1600 V
Hermetic Metal Case with Glass Insulator
Threaded Stud Available in Metric or UNF
SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications:
All-Purpose Mean Power Rectifier Diodes
Cooling Via Metal Plates or Heatsinks
Non-Controllable and Half-Controllabe Rectifiers
Free-Wheeling Diodes
Diode, Stud; 70 A; 10 mA (Max.); 1150 mA (Max.) @ degC, 10 ms; E-11
70098182
Diode, Stud; 70 A; 10 mA (Max.); 1150 mA (Max.) @ degC, 10 ms; E-11
70098182
Features:
Reverse Voltages Up to 1600 V
Hermetic Metal Case with Glass Insulator
Threaded Stud Available in Metric or UNF
SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications:
All-Purpose Mean Power Rectifier Diodes
Cooling Via Metal Plates or Heatsinks
Non-Controllable and Half-Controllabe Rectifiers
Free-Wheeling Diodes
Features:
Reverse Voltages Up to 1600 V
Hermetic Metal Case with Glass Insulator
Threaded Stud Available in Metric or UNF
SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications:
All-Purpose Mean Power Rectifier Diodes
Cooling Via Metal Plates or Heatsinks
Non-Controllable and Half-Controllabe Rectifiers
Free-Wheeling Diodes
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Rectifiers
Product Number
70098182
Product Name
Diode, Stud; 70 A; 10 mA (Max.); 1150 mA (Max.) @ degC, 10 ms; E-11