Semikron, Inc. Fast Diode with Cathode to stud SKR 60F15

Description
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes
Description
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes

Suppliers

Company
Product
Description
Supplier Links
Fast Diode with Cathode to stud - 70098330 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fast Diode with Cathode to stud
70098330
Fast Diode with Cathode to stud 70098330
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes

Features:

  • Reverse Voltages Up to 1600 V
  • Hermetic Metal Case with Glass Insulator
  • Threaded Stud Available in Metric or UNF
  • SKN: Anode to Stud, SKR: Cathode to Stud
    Typical Applications:
  • All-Purpose Mean Power Rectifier Diodes
  • Cooling Via Metal Plates or Heatsinks
  • Non-Controllable and Half-Controllabe Rectifiers
  • Free-Wheeling Diodes
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70098330
Product Name Fast Diode with Cathode to stud
Package E 10
VRRM 1600 volts
IFSM 1400 amps
IR 60 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - AIDW20S65C5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package TO-247; TO-247-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers
Dual high-voltage switching diodes - BAV23S,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982C6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 16 amps
VRRM 600 volts
View Details