Semikron, Inc. Diode, Stud; 100 A; 15 mA (Max.); 1750 A @ degC, 10 ms; e-13 SKN 100/16

Description
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes
Description
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes

Suppliers

Company
Product
Description
Supplier Links
Diode, Stud; 100 A; 15 mA (Max.); 1750 A @ degC, 10 ms; e-13 - 70098184 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Stud; 100 A; 15 mA (Max.); 1750 A @ degC, 10 ms; e-13
70098184
Diode, Stud; 100 A; 15 mA (Max.); 1750 A @ degC, 10 ms; e-13 70098184
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes

Features:

  • Reverse Voltages Up to 1600 V
  • Hermetic Metal Case with Glass Insulator
  • Threaded Stud Available in Metric or UNF
  • SKN: Anode to Stud, SKR: Cathode to Stud
    Typical Applications:
  • All-Purpose Mean Power Rectifier Diodes
  • Cooling Via Metal Plates or Heatsinks
  • Non-Controllable and Half-Controllabe Rectifiers
  • Free-Wheeling Diodes
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70098184
Product Name Diode, Stud; 100 A; 15 mA (Max.); 1750 A @ degC, 10 ms; e-13
Package E 13
VRRM 1600 volts
IFSM 1750 amps
IR 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details