Semikron, Inc. Diode, Module, 113A, 1.5Kv; Repetitive Peak Reverse Voltage Semikron SKKD 115 F15 H5

Description
DIODE, MODULE, 113A, 1.5KV; Repetitive Peak Reverse Voltage:1.5kV; Average Forward Current:113A; Forward Voltage Max:1.8V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Diode Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
DIODE, MODULE, 113A, 1.5KV; Repetitive Peak Reverse Voltage:1.5kV; Average Forward Current:113A; Forward Voltage Max:1.8V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Diode Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Module, 113A, 1.5Kv; Repetitive Peak Reverse Voltage Semikron - 86W0662 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Module, 113A, 1.5Kv; Repetitive Peak Reverse Voltage Semikron
86W0662
Diode, Module, 113A, 1.5Kv; Repetitive Peak Reverse Voltage Semikron 86W0662
DIODE, MODULE, 113A, 1.5KV; Repetitive Peak Reverse Voltage:1.5kV; Average Forward Current:113A; Forward Voltage Max:1.8V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Diode Mounting:Panel RoHS Compliant: Yes

DIODE, MODULE, 113A, 1.5KV; Repetitive Peak Reverse Voltage:1.5kV; Average Forward Current:113A; Forward Voltage Max:1.8V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Diode Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86W0662
Product Name Diode, Module, 113A, 1.5Kv; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS1-20000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100SCS - 16CYQ100SCS - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M160UFGHT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details