Features:
DIODE, STANDARD, 95A, 1.6KV, DO-203AB; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:95A; Forward Voltage Max:1.5V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 70098183 | 88K1228 |
| Product Name | Diode, Stud; 70 A; 10 mA (Max.); 1150 mA (Max.) @ degC, 10 ms; E-11 | Diode, Standard, 95A, 1.6Kv, Do-203Ab; Repetitive Peak Reverse Voltage Semikron |
| Package | E 11 | |
| VRRM | 1600 volts | |
| IFSM | 1150 amps | |
| IR | 10 mA |