Semikron, Inc. Diode, Stud; 130 A; 22 mA (Max.); 2500 A (Max.) @ degC, 10 ms; E-14 SKN 130/16

Description
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes
Description
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes

Suppliers

Company
Product
Description
Supplier Links
Diode, Stud; 130 A; 22 mA (Max.); 2500 A (Max.) @ degC, 10 ms; E-14 - 70098186 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Stud; 130 A; 22 mA (Max.); 2500 A (Max.) @ degC, 10 ms; E-14
70098186
Diode, Stud; 130 A; 22 mA (Max.); 2500 A (Max.) @ degC, 10 ms; E-14 70098186
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes

Features:

  • Reverse Voltages Up to 1600 V
  • Hermetic Metal Case with Glass Insulator
  • Threaded Stud Available in Metric or UNF
  • SKN: Anode to Stud, SKR: Cathode to Stud
    Typical Applications:
  • All-Purpose Mean Power Rectifier Diodes
  • Cooling Via Metal Plates or Heatsinks
  • Non-Controllable and Half-Controllabe Rectifiers
  • Free-Wheeling Diodes
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70098186
Product Name Diode, Stud; 130 A; 22 mA (Max.); 2500 A (Max.) @ degC, 10 ms; E-14
Package E 14
VRRM 1600 volts
IFSM 2500 amps
IR 22 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 48CTQ060STRRPBF - 1128814-48CTQ060STRRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Diode Arrays - BAS40-06/ZLR-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG878C15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 150 volts
View Details
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers