Semikron, Inc. Rectifier Module, 1.6Kv, 31A, Semipack 1; Repetitive Peak Reverse Voltage Semikron SKKD 26/16

Description
RECTIFIER MODULE, 1.6KV, 31A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:31A; Forward Voltage Max:1.35V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
Description
RECTIFIER MODULE, 1.6KV, 31A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:31A; Forward Voltage Max:1.35V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectifier Module, 1.6Kv, 31A, Semipack 1; Repetitive Peak Reverse Voltage Semikron - 91H1671 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Module, 1.6Kv, 31A, Semipack 1; Repetitive Peak Reverse Voltage Semikron
91H1671
Rectifier Module, 1.6Kv, 31A, Semipack 1; Repetitive Peak Reverse Voltage Semikron 91H1671
RECTIFIER MODULE, 1.6KV, 31A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:31A; Forward Voltage Max:1.35V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

RECTIFIER MODULE, 1.6KV, 31A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:31A; Forward Voltage Max:1.35V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 91H1671
Product Name Rectifier Module, 1.6Kv, 31A, Semipack 1; Repetitive Peak Reverse Voltage Semikron
Package Module
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG802C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 40 volts
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
SMD Diode and Rectifier - 280-8EWS12SPBF - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers