Semikron, Inc. Diode, Module, 1.45V, 251A; Repetitive Peak Reverse Voltage Semikron SKMD 251F02

Description
DIODE, MODULE, 1.45V, 251A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:251A; Forward Voltage Max:1.45V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Module; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, MODULE, 1.45V, 251A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:251A; Forward Voltage Max:1.45V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Module; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Module, 1.45V, 251A; Repetitive Peak Reverse Voltage Semikron - 86W0679 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Module, 1.45V, 251A; Repetitive Peak Reverse Voltage Semikron
86W0679
Diode, Module, 1.45V, 251A; Repetitive Peak Reverse Voltage Semikron 86W0679
DIODE, MODULE, 1.45V, 251A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:251A; Forward Voltage Max:1.45V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Module; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

DIODE, MODULE, 1.45V, 251A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:251A; Forward Voltage Max:1.45V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Module; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86W0679
Product Name Diode, Module, 1.45V, 251A; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
VR 800 volts
View Details
Epoxy High Current High Voltage Diode - K50F - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9.5 volts
View Details