Imada, Inc. Basic LED Stroboscope 6-120,000fpm/rpm NS-600A

Description
Product Highlights Extended battery life of 8 hours continuous use at 6,000 fpm/rpm Highly stable drift free operation Auto wide measuring range – up to 120,000 fpm/rpm Push button operation with x2 and ÷2 buttons for quick adjustment Store up to 9 flash rates in memory for records or quick retests Rugged ergonomic aluminum housing – compact size Easy-to-read 5 digit 0.47" (12 mm) high LCD Range 12.0 to 9999.9 fpm/rpm, 10000 to 120000 fpm/rpm, .20 ~ 999.00 Hz, 1000.0 ~ 2000.0 Hz Resolution ±0.1 fpm/rpm, ±1 fpm/rpm (over 100,000 display flashes), 0.01 Hz, 0.1 Hz Selectable Units: fpm or Hz Accuracy: ±0.01%, ±1 LSD Display: 12mm high, 5digit LCD Power: 2- AA batteries Battery Life: 8 hours (@6,000 rpm when fully charged) Operating Temp: 0 to 45° C Weight: .5 lb/225 g Each Unit Includes Carrying case LED stroboscope Two AA batteries
Description
Product Highlights Extended battery life of 8 hours continuous use at 6,000 fpm/rpm Highly stable drift free operation Auto wide measuring range – up to 120,000 fpm/rpm Push button operation with x2 and ÷2 buttons for quick adjustment Store up to 9 flash rates in memory for records or quick retests Rugged ergonomic aluminum housing – compact size Easy-to-read 5 digit 0.47" (12 mm) high LCD Range 12.0 to 9999.9 fpm/rpm, 10000 to 120000 fpm/rpm, .20 ~ 999.00 Hz, 1000.0 ~ 2000.0 Hz Resolution ±0.1 fpm/rpm, ±1 fpm/rpm (over 100,000 display flashes), 0.01 Hz, 0.1 Hz Selectable Units: fpm or Hz Accuracy: ±0.01%, ±1 LSD Display: 12mm high, 5digit LCD Power: 2- AA batteries Battery Life: 8 hours (@6,000 rpm when fully charged) Operating Temp: 0 to 45° C Weight: .5 lb/225 g Each Unit Includes Carrying case LED stroboscope Two AA batteries

Suppliers

Company
Product
Description
Supplier Links
Basic LED Stroboscope 6-120,000fpm/rpm - NS-600 - Transcat, Inc.
Rochester, NY, USA
Basic LED Stroboscope 6-120,000fpm/rpm
NS-600
Basic LED Stroboscope 6-120,000fpm/rpm NS-600
Product Highlights Extended battery life of 8 hours continuous use at 6,000 fpm/rpm Highly stable drift free operation Auto wide measuring range – up to 120,000 fpm/rpm Push button operation with x2 and ÷2 buttons for quick adjustment Store up to 9 flash rates in memory for records or quick retests Rugged ergonomic aluminum housing – compact size Easy-to-read 5 digit 0.47" (12 mm) high LCD Range 12.0 to 9999.9 fpm/rpm, 10000 to 120000 fpm/rpm, .20 ~ 999.00 Hz, 1000.0 ~ 2000.0 Hz Resolution ±0.1 fpm/rpm, ±1 fpm/rpm (over 100,000 display flashes), 0.01 Hz, 0.1 Hz Selectable Units: fpm or Hz Accuracy: ±0.01%, ±1 LSD Display: 12mm high, 5digit LCD Power: 2- AA batteries Battery Life: 8 hours (@6,000 rpm when fully charged) Operating Temp: 0 to 45° C Weight: .5 lb/225 g Each Unit Includes Carrying case LED stroboscope Two AA batteries

Product Highlights

  • Extended battery life of 8 hours continuous use at 6,000 fpm/rpm
  • Highly stable drift free operation
  • Auto wide measuring range – up to 120,000 fpm/rpm
  • Push button operation with x2 and ÷2 buttons for quick adjustment
  • Store up to 9 flash rates in memory for records or quick retests
  • Rugged ergonomic aluminum housing – compact size
  • Easy-to-read 5 digit 0.47" (12 mm) high LCD
  • Range 12.0 to 9999.9 fpm/rpm, 10000 to 120000 fpm/rpm, .20 ~ 999.00 Hz, 1000.0 ~ 2000.0 Hz
  • Resolution ±0.1 fpm/rpm, ±1 fpm/rpm (over 100,000 display flashes), 0.01 Hz, 0.1 Hz
  • Selectable Units: fpm or Hz
  • Accuracy: ±0.01%, ±1 LSD
  • Display: 12mm high, 5digit LCD
  • Power: 2- AA batteries
  • Battery Life: 8 hours (@6,000 rpm when fully charged)
  • Operating Temp: 0 to 45° C
  • Weight: .5 lb/225 g

Each Unit Includes

  • Carrying case
  • LED stroboscope
  • Two AA batteries
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Stroboscope Instruments
Product Number NS-600
Product Name Basic LED Stroboscope 6-120,000fpm/rpm
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
 - Lith-O-Light 20 IV - Unilux, Inc.
Specs
Instrument Type Fixed
Flash Rate Range ? to 6000 FPM (Flashes/min)
Flash Duration 10 µs
View Details
Portable Digital Industrial Stroboscope - HHT41B - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 100 to 12500 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details