SEALS USA, Inc. Phase-Shifting Stroboscope DT-725KIT

Description
Product Highlights Shimpo Model # DT-725 40 to 12,5000 Flashes/min, ±0.02% of Rdg. Accuracy, Resolution to 0.1 FPM 5-Digit LED Display Phase Shift, External Triggering, Synchronous Signal Output, í¾Ší¼ x2 Rate Functions Rechargeable Battery Powered, Includes 115V Charger Size/Weight: 8.5 x 4.3 x 9" HWD/1.5 lb. Each Unit Includes Carrying Case Extra Flash Tube Battery Charger Operating Instructions
Datasheet
Description
Product Highlights Shimpo Model # DT-725 40 to 12,5000 Flashes/min, ±0.02% of Rdg. Accuracy, Resolution to 0.1 FPM 5-Digit LED Display Phase Shift, External Triggering, Synchronous Signal Output, í¾Ší¼ x2 Rate Functions Rechargeable Battery Powered, Includes 115V Charger Size/Weight: 8.5 x 4.3 x 9" HWD/1.5 lb. Each Unit Includes Carrying Case Extra Flash Tube Battery Charger Operating Instructions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase-Shifting Stroboscope - 23024FST - Transcat, Inc.
Rochester, NY, USA
Phase-Shifting Stroboscope
23024FST
Phase-Shifting Stroboscope 23024FST
Product Highlights Shimpo Model # DT-725 40 to 12,5000 Flashes/min, ±0.02% of Rdg. Accuracy, Resolution to 0.1 FPM 5-Digit LED Display Phase Shift, External Triggering, Synchronous Signal Output, í¾Ší¼ x2 Rate Functions Rechargeable Battery Powered, Includes 115V Charger Size/Weight: 8.5 x 4.3 x 9" HWD/1.5 lb. Each Unit Includes Carrying Case Extra Flash Tube Battery Charger Operating Instructions

Product Highlights

  • Shimpo Model # DT-725
  • 40 to 12,5000 Flashes/min, ±0.02% of Rdg. Accuracy, Resolution to 0.1 FPM
  • 5-Digit LED Display
  • Phase Shift, External Triggering, Synchronous Signal Output, í¾Ší¼ x2 Rate Functions
  • Rechargeable Battery Powered, Includes 115V Charger
  • Size/Weight: 8.5 x 4.3 x 9" HWD/1.5 lb.

Each Unit Includes

  • Carrying Case
  • Extra Flash Tube
  • Battery Charger
  • Operating Instructions
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Stroboscope Instruments
Product Number 23024FST
Product Name Phase-Shifting Stroboscope
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
 - Guardian LOL-10 - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Portable
Flash Rate Range ? to 9600 FPM (Flashes/min)
Flash Duration 20 µs
View Details
Portable Digital Industrial Stroboscope - HHT41B - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 100 to 12500 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details