Testo Inc. Handheld Stroboscope 0563 4760

Description
Product Highlights High setting accuracy and stability thanks to dynamic setting dial High light intensity due to energy optimised switching electronics and powerful xenon flash lamp Powerful rechargeable battery pack for min. 1 hour operation time over the frequency range Automatic trigger to synchronize flash sequence Even higher light intensity with improved high-performance xenon flash lamp Tripod connection in housing Memory function (last reading is stored when switched off) Mains operation with simultaneous battery charging possible Operating temperature +32 to +104 °F Dimensions 9.45 x 2.56 x 1.97 in Each Unit Includes Transport case Recharger with 4 country adapters Trigger signal connector
Description
Product Highlights High setting accuracy and stability thanks to dynamic setting dial High light intensity due to energy optimised switching electronics and powerful xenon flash lamp Powerful rechargeable battery pack for min. 1 hour operation time over the frequency range Automatic trigger to synchronize flash sequence Even higher light intensity with improved high-performance xenon flash lamp Tripod connection in housing Memory function (last reading is stored when switched off) Mains operation with simultaneous battery charging possible Operating temperature +32 to +104 °F Dimensions 9.45 x 2.56 x 1.97 in Each Unit Includes Transport case Recharger with 4 country adapters Trigger signal connector

Suppliers

Company
Product
Description
Supplier Links
Handheld Stroboscope - 0563 4760 - Transcat, Inc.
Rochester, NY, USA
Handheld Stroboscope
0563 4760
Handheld Stroboscope 0563 4760
Product Highlights High setting accuracy and stability thanks to dynamic setting dial High light intensity due to energy optimised switching electronics and powerful xenon flash lamp Powerful rechargeable battery pack for min. 1 hour operation time over the frequency range Automatic trigger to synchronize flash sequence Even higher light intensity with improved high-performance xenon flash lamp Tripod connection in housing Memory function (last reading is stored when switched off) Mains operation with simultaneous battery charging possible Operating temperature +32 to +104 °F Dimensions 9.45 x 2.56 x 1.97 in Each Unit Includes Transport case Recharger with 4 country adapters Trigger signal connector

Product Highlights

  • High setting accuracy and stability thanks to dynamic setting dial
  • High light intensity due to energy optimised switching electronics and powerful xenon flash lamp
  • Powerful rechargeable battery pack for min. 1 hour operation time over the frequency range
  • Automatic trigger to synchronize flash sequence
  • Even higher light intensity with improved high-performance xenon flash lamp
  • Tripod connection in housing
  • Memory function (last reading is stored when switched off)
  • Mains operation with simultaneous battery charging possible
  • Operating temperature +32 to +104 °F
  • Dimensions 9.45 x 2.56 x 1.97 in

Each Unit Includes

  • Transport case
  • Recharger with 4 country adapters
  • Trigger signal connector
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Stroboscope Instruments
Product Number 0563 4760
Product Name Handheld Stroboscope
Unlock Full Specs
to access all available technical data

Similar Products

Stroboscope, SaberStrobe (LED) - HC-DT326 - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
Flash Rate Resolution 0.0100 ±FPM
View Details
Digital Stroboscope - HHT30R - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 30 to 20000 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details
 - Cricket - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Portable
Flash Rate Range ? to 6000 FPM (Flashes/min)
Flash Duration 100 µs
View Details