SEALS USA, Inc. Stroboscope DT-315AEB-230V

Description
Product Highlights Extruded aluminum construction: Extraordinary durability yields long service life External battery supply: Lightweight; enables easy portability Repeatable accuracy (± 0.01% of reading): Fully meets the strictest tolerances Phase shift (in degrees of delay time): Enables visual analysis of rotating/reciprocati ng objects through all points of motion/time/angle Flash timer control: Prolongs flash tube life Manual flash controller knob: Permits easy/accurate adjustments to flash rate External trigger: Allows synchronization of the flash rate with the motion of the rotating machinery Continuous duty cycle: Eliminates downtime waiting for unit to cool Highly polished focused reflector: Prevents “blind” viewing areas Each Unit Includes AC charger/adapter External battery pack Flash tube removal tool Handle
Datasheet
Description
Product Highlights Extruded aluminum construction: Extraordinary durability yields long service life External battery supply: Lightweight; enables easy portability Repeatable accuracy (± 0.01% of reading): Fully meets the strictest tolerances Phase shift (in degrees of delay time): Enables visual analysis of rotating/reciprocati ng objects through all points of motion/time/angle Flash timer control: Prolongs flash tube life Manual flash controller knob: Permits easy/accurate adjustments to flash rate External trigger: Allows synchronization of the flash rate with the motion of the rotating machinery Continuous duty cycle: Eliminates downtime waiting for unit to cool Highly polished focused reflector: Prevents “blind” viewing areas Each Unit Includes AC charger/adapter External battery pack Flash tube removal tool Handle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stroboscope - DT-315AEB-230V - Transcat, Inc.
Rochester, NY, USA
Stroboscope
DT-315AEB-230V
Stroboscope DT-315AEB-230V
Product Highlights Extruded aluminum construction: Extraordinary durability yields long service life External battery supply: Lightweight; enables easy portability Repeatable accuracy (± 0.01% of reading): Fully meets the strictest tolerances Phase shift (in degrees of delay time): Enables visual analysis of rotating/reciprocati ng objects through all points of motion/time/angle Flash timer control: Prolongs flash tube life Manual flash controller knob: Permits easy/accurate adjustments to flash rate External trigger: Allows synchronization of the flash rate with the motion of the rotating machinery Continuous duty cycle: Eliminates downtime waiting for unit to cool Highly polished focused reflector: Prevents “blind” viewing areas Each Unit Includes AC charger/adapter External battery pack Flash tube removal tool Handle

Product Highlights

  • Extruded aluminum construction: Extraordinary durability yields long service life
  • External battery supply: Lightweight; enables easy portability
  • Repeatable accuracy (± 0.01% of reading): Fully meets the strictest tolerances
  • Phase shift (in degrees of delay time): Enables visual analysis of rotating/reciprocating objects through all points of motion/time/angle
  • Flash timer control: Prolongs flash tube life
  • Manual flash controller knob: Permits easy/accurate adjustments to flash rate
  • External trigger: Allows synchronization of the flash rate with the motion of the rotating machinery
  • Continuous duty cycle: Eliminates downtime waiting for unit to cool
  • Highly polished focused reflector: Prevents “blind” viewing areas

Each Unit Includes

  • AC charger/adapter
  • External battery pack
  • Flash tube removal tool
  • Handle
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Stroboscope Instruments
Product Number DT-315AEB-230V
Product Name Stroboscope
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
Pulsed Stroboscopic Inspection Light - 1XS - Unilux, Inc.
Specs
Instrument Type Fixed
Flash Rate Range 300 to 50000 FPM (Flashes/min)
Flash Duration 250 µs
View Details
Digital Stroboscope - HHT30 Series - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 30 to 14000 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details