Infineon Technologies AG Embedded - Embedded - Microcontrollers - SAK-C167SR-LM SAK-C167SR-LM

Description
Manufacturer: Infineon Technologies Win Source Part Number: 211466-SAK-C167SR-LM Packaging: Cut Reel Core Processor: C166 Number of I/O: 111 Program Memory Type: ROMless Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: PG-MQFP-144 Speed(Frequency): 25MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 211466-SAK-C167SR-LM Packaging: Cut Reel Core Processor: C166 Number of I/O: 111 Program Memory Type: ROMless Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: PG-MQFP-144 Speed(Frequency): 25MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SAK-C167SR-LM - 211466-SAK-C167SR-LM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SAK-C167SR-LM
211466-SAK-C167SR-LM
Embedded - Embedded - Microcontrollers - SAK-C167SR-LM 211466-SAK-C167SR-LM
Manufacturer: Infineon Technologies Win Source Part Number: 211466-SAK-C167SR-LM Packaging: Cut Reel Core Processor: C166 Number of I/O: 111 Program Memory Type: ROMless Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: PG-MQFP-144 Speed(Frequency): 25MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 211466-SAK-C167SR-LM
Packaging: Cut Reel
Core Processor: C166
Number of I/O: 111
Program Memory Type: ROMless
Data Converters: A/D 16x10b
Oscillator Type: External
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: PG-MQFP-144
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT Embedded Microcontroller MCU - 685-SAK-C167SR-LM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Embedded Microcontroller MCU
685-SAK-C167SR-LM
16-bit 16BIT Embedded Microcontroller MCU 685-SAK-C167SR-LM
IC MCU 16BIT ROMLESS 144MQFP Product overview: SAK-C167SR-LM from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-C167SR-LM can be used for catalog matching and distributor lookup.

IC MCU 16BIT ROMLESS 144MQFP Product overview: SAK-C167SR-LM from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-C167SR-LM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 211466-SAK-C167SR-LM 685-SAK-C167SR-LM
Product Name Embedded - Embedded - Microcontrollers - SAK-C167SR-LM 16-bit 16BIT Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Clock Speed 25 MHz
RAM 4 KB 4 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details