Infineon Technologies AG Integrated Circuits (ICs) - Embedded - Microcontrollers SAF-XC888CM-6FFA 5V AC

Description
Win Source Part Number: 1264601-SAF-XC888CM- 6FFA 5V AC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC8xx Core Processor: XC800 Speed: 24MHz Package: Tape & Reel (TR) Standard Package: 1,900 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: CANbus, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH RAM Size: 1.75K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: PG-TQFP-64 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A001A3 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SAF-XC888CM-6FFA 5V AC,SAF-XC888CM-6FFA5 VAC,SP000257468 Base Product Number: SAF-XC888 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1264601-SAF-XC888CM- 6FFA 5V AC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC8xx Core Processor: XC800 Speed: 24MHz Package: Tape & Reel (TR) Standard Package: 1,900 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: CANbus, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH RAM Size: 1.75K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: PG-TQFP-64 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A001A3 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SAF-XC888CM-6FFA 5V AC,SAF-XC888CM-6FFA5 VAC,SP000257468 Base Product Number: SAF-XC888 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264601-SAF-XC888CM-6FFA 5V AC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264601-SAF-XC888CM-6FFA 5V AC
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264601-SAF-XC888CM-6FFA 5V AC
Win Source Part Number: 1264601-SAF-XC888CM- 6FFA 5V AC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC8xx Core Processor: XC800 Speed: 24MHz Package: Tape & Reel (TR) Standard Package: 1,900 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: CANbus, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH RAM Size: 1.75K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: PG-TQFP-64 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A001A3 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SAF-XC888CM-6FFA 5V AC,SAF-XC888CM-6FFA5 VAC,SP000257468 Base Product Number: SAF-XC888 Product Status: Obsolete

Win Source Part Number: 1264601-SAF-XC888CM-6FFA 5V AC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: XC8xx
Core Processor: XC800
Speed: 24MHz
Package: Tape & Reel (TR)
Standard Package: 1,900
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: CANbus, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
RAM Size: 1.75K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: PG-TQFP-64
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A001A3
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SAF-XC888CM-6FFA 5V AC,SAF-XC888CM-6FFA5VAC,SP000257468
Base Product Number: SAF-XC888
Product Status: Obsolete

Buy Now Datasheet
Embedded Microcontroller MCU - 685-SAF-XC888CM-6FFA 5V AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-SAF-XC888CM-6FFA 5V AC
Embedded Microcontroller MCU 685-SAF-XC888CM-6FFA 5V AC
Product overview: SAF-XC888CM-6FFA 5V AC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAF-XC888CM-6FFA 5V AC can be used for catalog matching and distributor lookup.

Product overview: SAF-XC888CM-6FFA 5V AC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAF-XC888CM-6FFA 5V AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - SAF-XC888CM-6FFA 5V AC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SAF-XC888CM-6FFA 5V AC
Embedded - Microcontrollers SAF-XC888CM-6FFA 5V AC
IC MCU 8BIT 24KB FLASH 64TQFP

IC MCU 8BIT 24KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264601-SAF-XC888CM-6FFA 5V AC 685-SAF-XC888CM-6FFA 5V AC SAF-XC888CM-6FFA 5V AC
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz
RAM 24 KB 1.75 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C505CALMCAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers