Infineon Technologies AG Integrated Circuits (ICs) - Embedded - Microcontrollers SAK-XC164CM-4F20F AA

Description
Win Source Part Number: 1264674-SAK-XC164CM- 4F20F AA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC16x Core Processor: C166SV2 Speed: 20MHz Package: Cut Tape (CT) Standard Package: 1,900 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 47 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 14x8/10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: PG-TQFP-64-8 Temperature Range - Operating: -40°C ~ 125°C Supply Voltage - Operating: 2.35V ~ 2.7V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SAK-XC164CM-4F20F AAINTR,SAK-XC164CM-4 F20FAAINTR,SP0000844 09,SAK-XC164CM-4F20F AATR,SAK-XC164CM-4F2 0F AAINTR,SAKXC164CM4F2 0FAAXT,SAK-XC164CM-4 F20FAATR,SAKXC164CM4 F20FAA,SAK-XC164CM-4 F20FAACT,SAK-XC164CM -4F20FAACT,SAK-XC164 CM-4F20FAAINCT,SAK-X C164CM-4F20F AATR,SAK-XC164CM-4F2 0FAA,KX164CM4F20FAAX T Base Product Number: SAK-XC164 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1264674-SAK-XC164CM- 4F20F AA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC16x Core Processor: C166SV2 Speed: 20MHz Package: Cut Tape (CT) Standard Package: 1,900 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 47 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 14x8/10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: PG-TQFP-64-8 Temperature Range - Operating: -40°C ~ 125°C Supply Voltage - Operating: 2.35V ~ 2.7V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SAK-XC164CM-4F20F AAINTR,SAK-XC164CM-4 F20FAAINTR,SP0000844 09,SAK-XC164CM-4F20F AATR,SAK-XC164CM-4F2 0F AAINTR,SAKXC164CM4F2 0FAAXT,SAK-XC164CM-4 F20FAATR,SAKXC164CM4 F20FAA,SAK-XC164CM-4 F20FAACT,SAK-XC164CM -4F20FAACT,SAK-XC164 CM-4F20FAAINCT,SAK-X C164CM-4F20F AATR,SAK-XC164CM-4F2 0FAA,KX164CM4F20FAAX T Base Product Number: SAK-XC164 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264674-SAK-XC164CM-4F20F AA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264674-SAK-XC164CM-4F20F AA
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264674-SAK-XC164CM-4F20F AA
Win Source Part Number: 1264674-SAK-XC164CM- 4F20F AA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC16x Core Processor: C166SV2 Speed: 20MHz Package: Cut Tape (CT) Standard Package: 1,900 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 47 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 14x8/10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: PG-TQFP-64-8 Temperature Range - Operating: -40°C ~ 125°C Supply Voltage - Operating: 2.35V ~ 2.7V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SAK-XC164CM-4F20F AAINTR,SAK-XC164CM-4 F20FAAINTR,SP0000844 09,SAK-XC164CM-4F20F AATR,SAK-XC164CM-4F2 0F AAINTR,SAKXC164CM4F2 0FAAXT,SAK-XC164CM-4 F20FAATR,SAKXC164CM4 F20FAA,SAK-XC164CM-4 F20FAACT,SAK-XC164CM -4F20FAACT,SAK-XC164 CM-4F20FAAINCT,SAK-X C164CM-4F20F AATR,SAK-XC164CM-4F2 0FAA,KX164CM4F20FAAX T Base Product Number: SAK-XC164 Product Status: Obsolete

Win Source Part Number: 1264674-SAK-XC164CM-4F20F AA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: XC16x
Core Processor: C166SV2
Speed: 20MHz
Package: Cut Tape (CT)
Standard Package: 1,900
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, SPI, UART/USART
Peripherals: PWM, WDT
Number of I/O: 47
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 14x8/10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: PG-TQFP-64-8
Temperature Range - Operating: -40°C ~ 125°C
Supply Voltage - Operating: 2.35V ~ 2.7V
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SAK-XC164CM-4F20F AAINTR,SAK-XC164CM-4F20FAAINTR,SP000084409,SAK-XC164CM-4F20F AATR,SAK-XC164CM-4F20F AAINTR,SAKXC164CM4F20FAAXT,SAK-XC164CM-4F20FAATR,SAKXC164CM4F20FAA,SAK-XC164CM-4F20FAACT,SAK-XC164CM-4F20FAACT,SAK-XC164CM-4F20FAAINCT,SAK-XC164CM-4F20F AATR,SAK-XC164CM-4F20FAA,KX164CM4F20FAAXT
Base Product Number: SAK-XC164
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-SAK-XC164CM-4F20F AA
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-SAK-XC164CM-4F20F AA
IC MCU 16BIT 32KB FLASH 64TQFP Product overview: SAK-XC164CM-4F20F AA from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-XC164CM-4F20 F AA can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 64TQFP Product overview: SAK-XC164CM-4F20F AA from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-XC164CM-4F20F AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SAK-XC164CM-4F20F AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SAK-XC164CM-4F20F AA
Integrated Circuits (ICs) - Embedded - Microcontrollers SAK-XC164CM-4F20F AA
IC MCU 16BIT 32KB FLASH 64TQFP

IC MCU 16BIT 32KB FLASH 64TQFP

Supplier's Site
Microcontrollers - SAK-XC164CM-4F20F AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SAK-XC164CM-4F20F AA
Microcontrollers SAK-XC164CM-4F20F AA
C166SV2 XC16x Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH PG-TQFP-64-8

C166SV2 XC16x Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH PG-TQFP-64-8

Buy Now Datasheet
Microcontrollers - SAK-XC164CM-4F20F AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SAK-XC164CM-4F20F AA
Microcontrollers SAK-XC164CM-4F20F AA
C166SV2 XC16x Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH PG-TQFP-64-8

C166SV2 XC16x Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH PG-TQFP-64-8

Buy Now Datasheet
Embedded - Microcontrollers - SAK-XC164CM-4F20F AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SAK-XC164CM-4F20F AA
Embedded - Microcontrollers SAK-XC164CM-4F20F AA
IC MCU 16BIT 32KB FLASH 64TQFP

IC MCU 16BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264674-SAK-XC164CM-4F20F AA 685-SAK-XC164CM-4F20F AA SAK-XC164CM-4F20F AA SAK-XC164CM-4F20F AA SAK-XC164CM-4F20F AA
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
RAM 32 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH
Supply Voltage 2.35 to 2.7 volts 2.35 to 2.7 volts 2.7 to 2.35 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 7GA83027640 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers