TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH PG-TQFP-144-27
IC MCU 32BIT
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SAK-TC234LP-16F200F AC | SAK-TC234LP-16F200F AC |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Active | |
| Clock Speed | 200 MHz | |
| RAM | 192 KB |