Win Source Part Number: 1264636-SAK-XC2237M-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: XC22xxM
Core Processor: C166SV2
Speed: 40MHz
Package: Tape & Reel (TR)
Standard Package: 1,900
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, SSC, UART/USART, USI
Peripherals: I2S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 832KB (832K x 8)
Program Memory Type: FLASH
RAM Size: 50K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: PG-LQFP-64-13
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Base Product Number: SAK-XC2237
Product Status: Obsolete
C166SV2 XC22xxM Microcontroller IC 16/32-Bit 40MHz 832KB (832K x 8) FLASH PG-LQFP-64-13
IC MCU 16/32B 832KB FLASH 64LQFP Product overview: SAK-XC2237M-104F40L from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 832KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 832KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-XC2237M-104F
C166SV2 XC22xxM Microcontroller IC 16/32-Bit 40MHz 832KB (832K x 8) FLASH PG-LQFP-64-13
IC MCU 16/32B 832KB FLASH 64LQFP
IC MCU 16/32B 832KB FLASH 64LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264636-SAK-XC2237M-104F40L | SAK-XC2237M-104F40L-ND | 685-SAK-XC2237M-104F40L | SAK-XC2237M-104F40L | SAK-XC2237M-104F40L | SAK-XC2237M-104F40L |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 832KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 832 KB | 50 KB | 50 KB | 50 KB | 50 KB | |
| ROM Type | Flash; FLASH | Flash | ||||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts |