Infineon Technologies AG 32-bit AURIX™ TriCore™ Microcontroller SAK-TC234LP-32F200N AC

Description
A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200 MHz, up to 2MB of Flash and a TQFP-144 package The SAK-TC234LP-32F200N AC belongs to the AURIX™ TC23xL family. Its innovative multicore architecture, based on up to three independent 32-bit TriCore CPUs, has been designed to meet the highest safety standards, while simultaneously increasing performance significantly. Equipped with a TriCore with 200 MHz, a single voltage supply of 3.3V and a Powerful Generic Timer Module ( GTM), the TC23xL series aim for a reduced complexity, best-in-class power consumption and significant cost savings. Summary of Features TriCore™ with 200MHz / DSP functionality 2MB Flash w/ ECC protection 128KB EEProm @ 125k cycles 192KB RAM w/ ECC protection 16x DMA channels 24x 12bit SAR ADC converter Powerful Generic Timer Module (GTM) Sensor interfaces : 4x SENT State of the art connectivity: 1x FlexRay, 2x LIN, 4x QSPI, 6x CAN including data rate enhanced CAN FD Wake-up Timer Single voltage supply 3.3V TQFP-144 package Ambient Temperaure range -40°...+125° Programmable HSM (Hardware Security Module) Benefits Diverse Lockstep Core with clock delay Redundant and diverse timer modules (GTM, CCU6 , GPT12) Access permission system Safety management unit ( SMU ) Direct Memory Access ( DMA ) I/O, clock, voltage monitor Developed and documented following ISO 26262 to support safety requirements up to ASIL-D AUTOSAR V3.2 and V4.x Potential Applications Industrial applications: Industrial robots Solar panels Wind turbine inverters IO controller Servo drives Elevators Inverters Safety applications: Air bag System Chassis domain control Braking Pixel lighting Scable EPS solution Full feature sensor fusion Multi-purpose camera ( advised for this product specially the TC233LP ) Active suspension control system Automotive 24 GHz radar system Highly integrated automotive 77 GHz radar chipset Sensor fusions Connectivity Applications: Wireless Charging Solution Advanced gateway architecture Telematic Control unit and V2X ( advised for this product) High-feature Body Domain Control unit Transportation applications: Commercial and Agricultural Vehicles (CAV) CAV 24 GHz radar Commercial and Agricultural Vehicles (CAV) Drones/Multicopters Powertrain applications: Transfercase Gasoline multi-port injection – discrete solution Gasoline direct injection Driving Domain Controller (DDC) Automatic transmission – hydraulic control Double-clutch transmission – hydraulic control Double-clutch transmission – electrical control (H)EV applications: (H)EV battery management system EV charging station (H)EV main inverter DC-DC Converter Designers who used this product also designed with BTS7200-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch TLE9255WLC | Automotive CAN Transceivers BSS138N | Small Signal/Small Power MOSFET BSS670S2L | Small Signal/Small Power MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLF35584QVVS2 | OPTIREG™ PMIC (Automotive) BSP613P | Small Signal/Small Power MOSFET SAK-TC357TA-64F300S AB AURIX™ Family – TC35xTA (ADAS) TLE4250-2G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear BSZ15DC02KD H | Dual MOSFET IPD50N04S4-10 | Automotive MOSFET BSS209PW | Small Signal/Small Power MOSFET IPZ40N04S5L-7R4 | Automotive MOSFET BSL606SN | Small Signal/Small Power MOSFET BTS5045-2EKA | PROFET™ + 12V | Automotive Smart High-Side Switch TLE9251VLE | Automotive CAN Transceivers BTS7008-1EPP | PROFET™ +2 12V | Automotive Smart High-Side Switch BTS50025-1TAD | Power PROFET™ + 12V | Automotive Smart High-Side Switch BTS7004-1EPP | PROFET™ +2 12V | Automotive Smart High-Side Switch BTS7012-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch BTS7200-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch TLE9255WLC | Automotive CAN Transceivers BSS138N | Small Signal/Small Power MOSFET BSS670S2L | Small Signal/Small Power MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLF35584QVVS2 | OPTIREG™ PMIC (Automotive) BSP613P | Small Signal/Small Power MOSFET SAK-TC357TA-64F300S AB AURIX™ Family – TC35xTA (ADAS) 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit AURIX™ TriCore™ Microcontroller - SAK-TC234LP-32F200N AC - Infineon Technologies AG
Neubiberg, Germany
32-bit AURIX™ TriCore™ Microcontroller
SAK-TC234LP-32F200N AC
32-bit AURIX™ TriCore™ Microcontroller SAK-TC234LP-32F200N AC
A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200 MHz, up to 2MB of Flash and a TQFP-144 package The SAK-TC234LP-32F200N AC belongs to the AURIX™ TC23xL family. Its innovative multicore architecture, based on up to three independent 32-bit TriCore CPUs, has been designed to meet the highest safety standards, while simultaneously increasing performance significantly. Equipped with a TriCore with 200 MHz, a single voltage supply of 3.3V and a Powerful Generic Timer Module ( GTM), the TC23xL series aim for a reduced complexity, best-in-class power consumption and significant cost savings. Summary of Features TriCore™ with 200MHz / DSP functionality 2MB Flash w/ ECC protection 128KB EEProm @ 125k cycles 192KB RAM w/ ECC protection 16x DMA channels 24x 12bit SAR ADC converter Powerful Generic Timer Module (GTM) Sensor interfaces : 4x SENT State of the art connectivity: 1x FlexRay, 2x LIN, 4x QSPI, 6x CAN including data rate enhanced CAN FD Wake-up Timer Single voltage supply 3.3V TQFP-144 package Ambient Temperaure range -40°...+125° Programmable HSM (Hardware Security Module) Benefits Diverse Lockstep Core with clock delay Redundant and diverse timer modules (GTM, CCU6 , GPT12) Access permission system Safety management unit ( SMU ) Direct Memory Access ( DMA ) I/O, clock, voltage monitor Developed and documented following ISO 26262 to support safety requirements up to ASIL-D AUTOSAR V3.2 and V4.x Potential Applications Industrial applications: Industrial robots Solar panels Wind turbine inverters IO controller Servo drives Elevators Inverters Safety applications: Air bag System Chassis domain control Braking Pixel lighting Scable EPS solution Full feature sensor fusion Multi-purpose camera ( advised for this product specially the TC233LP ) Active suspension control system Automotive 24 GHz radar system Highly integrated automotive 77 GHz radar chipset Sensor fusions Connectivity Applications: Wireless Charging Solution Advanced gateway architecture Telematic Control unit and V2X ( advised for this product) High-feature Body Domain Control unit Transportation applications: Commercial and Agricultural Vehicles (CAV) CAV 24 GHz radar Commercial and Agricultural Vehicles (CAV) Drones/Multicopters Powertrain applications: Transfercase Gasoline multi-port injection – discrete solution Gasoline direct injection Driving Domain Controller (DDC) Automatic transmission – hydraulic control Double-clutch transmission – hydraulic control Double-clutch transmission – electrical control (H)EV applications: (H)EV battery management system EV charging station (H)EV main inverter DC-DC Converter Designers who used this product also designed with BTS7200-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch TLE9255WLC | Automotive CAN Transceivers BSS138N | Small Signal/Small Power MOSFET BSS670S2L | Small Signal/Small Power MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLF35584QVVS2 | OPTIREG™ PMIC (Automotive) BSP613P | Small Signal/Small Power MOSFET SAK-TC357TA-64F300S AB AURIX™ Family – TC35xTA (ADAS) TLE4250-2G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear BSZ15DC02KD H | Dual MOSFET IPD50N04S4-10 | Automotive MOSFET BSS209PW | Small Signal/Small Power MOSFET IPZ40N04S5L-7R4 | Automotive MOSFET BSL606SN | Small Signal/Small Power MOSFET BTS5045-2EKA | PROFET™ + 12V | Automotive Smart High-Side Switch TLE9251VLE | Automotive CAN Transceivers BTS7008-1EPP | PROFET™ +2 12V | Automotive Smart High-Side Switch BTS50025-1TAD | Power PROFET™ + 12V | Automotive Smart High-Side Switch BTS7004-1EPP | PROFET™ +2 12V | Automotive Smart High-Side Switch BTS7012-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch BTS7200-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch TLE9255WLC | Automotive CAN Transceivers BSS138N | Small Signal/Small Power MOSFET BSS670S2L | Small Signal/Small Power MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLF35584QVVS2 | OPTIREG™ PMIC (Automotive) BSP613P | Small Signal/Small Power MOSFET SAK-TC357TA-64F300S AB AURIX™ Family – TC35xTA (ADAS) 1 2 3 4 5

A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200 MHz, up to 2MB of Flash and a TQFP-144 package

The SAK-TC234LP-32F200N AC belongs to the AURIX™ TC23xL family. Its innovative multicore architecture, based on up to three independent 32-bit TriCore CPUs, has been designed to meet the highest safety standards, while simultaneously increasing performance significantly. Equipped with a TriCore with 200 MHz, a single voltage supply of 3.3V and a Powerful Generic Timer Module ( GTM), the TC23xL series aim for a reduced complexity, best-in-class power consumption and significant cost savings.


Summary of Features

  • TriCore™ with 200MHz / DSP functionality
  • 2MB Flash w/ ECC protection
  • 128KB EEProm @ 125k cycles
  • 192KB RAM w/ ECC protection
  • 16x DMA channels
  • 24x 12bit SAR ADC converter
  • Powerful Generic Timer Module (GTM)
  • Sensor interfaces : 4x SENT
  • State of the art connectivity: 1x FlexRay, 2x LIN, 4x QSPI, 6x CAN including data rate enhanced CAN FD
  • Wake-up Timer
  • Single voltage supply 3.3V
  • TQFP-144 package
  • Ambient Temperaure range -40°...+125°
  • Programmable HSM (Hardware Security Module)

Benefits

  • Diverse Lockstep Core with clock delay
  • Redundant and diverse timer modules (GTM, CCU6 , GPT12)
  • Access permission system
  • Safety management unit ( SMU )
  • Direct Memory Access ( DMA )
  • I/O, clock, voltage monitor
  • Developed and documented following ISO 26262 to support safety requirements up to ASIL-D
  • AUTOSAR V3.2 and V4.x

Potential Applications

Industrial applications:

  • Industrial robots
  • Solar panels
  • Wind turbine inverters
  • IO controller
  • Servo drives
  • Elevators
  • Inverters

Safety applications:

  • Air bag System
  • Chassis domain control
  • Braking
  • Pixel lighting
  • Scable EPS solution
  • Full feature sensor fusion
  • Multi-purpose camera ( advised for this product specially the TC233LP )
  • Active suspension control system
  • Automotive 24 GHz radar system
  • Highly integrated automotive 77 GHz radar chipset
  • Sensor fusions

Connectivity Applications:

  • Wireless Charging Solution
  • Advanced gateway architecture
  • Telematic Control unit and V2X ( advised for this product)
  • High-feature Body Domain Control unit

Transportation applications:

  • Commercial and Agricultural Vehicles (CAV)
  • CAV 24 GHz radar
  • Commercial and Agricultural Vehicles (CAV)
  • Drones/Multicopters

Powertrain applications:

  • Transfercase
  • Gasoline multi-port injection – discrete solution
  • Gasoline direct injection
  • Driving Domain Controller (DDC)
  • Automatic transmission – hydraulic control
  • Double-clutch transmission – hydraulic control
  • Double-clutch transmission – electrical control

(H)EV applications:

  • (H)EV battery management system
  • EV charging station
  • (H)EV main inverter
  • DC-DC Converter

Designers who used this product also designed with


  • BTS7200-2EPA |
    PROFET™ +2 12V | Automotive Smart High-Side Switch
  • TLE9255WLC |
    Automotive CAN Transceivers
  • BSS138N |
    Small Signal/Small Power MOSFET
  • BSS670S2L |
    Small Signal/Small Power MOSFET
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • TLF35584QVVS2 |
    OPTIREG™ PMIC (Automotive)
  • BSP613P |
    Small Signal/Small Power MOSFET
  • SAK-TC357TA-64F300S AB
    AURIX™ Family – TC35xTA (ADAS)
  • TLE4250-2G |
    Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
  • BSZ15DC02KD H |
    Dual MOSFET
  • IPD50N04S4-10 |
    Automotive MOSFET
  • BSS209PW |
    Small Signal/Small Power MOSFET
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • BSL606SN |
    Small Signal/Small Power MOSFET
  • BTS5045-2EKA |
    PROFET™ + 12V | Automotive Smart High-Side Switch
  • TLE9251VLE |
    Automotive CAN Transceivers
  • BTS7008-1EPP |
    PROFET™ +2 12V | Automotive Smart High-Side Switch
  • BTS50025-1TAD |
    Power PROFET™ + 12V | Automotive Smart High-Side Switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | Automotive Smart High-Side Switch
  • BTS7012-2EPA |
    PROFET™ +2 12V | Automotive Smart High-Side Switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | Automotive Smart High-Side Switch
  • TLE9255WLC |
    Automotive CAN Transceivers
  • BSS138N |
    Small Signal/Small Power MOSFET
  • BSS670S2L |
    Small Signal/Small Power MOSFET
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • TLF35584QVVS2 |
    OPTIREG™ PMIC (Automotive)
  • BSP613P |
    Small Signal/Small Power MOSFET
  • SAK-TC357TA-64F300S AB
    AURIX™ Family – TC35xTA (ADAS)

1
2
3
4
5

Supplier's Site Datasheet
Yishun, Singapore
Integrated Circuits (ICs) - Embedded - Microcontrollers
1353022-SAK-TC234LP-32F200N AC
Integrated Circuits (ICs) - Embedded - Microcontrollers 1353022-SAK-TC234LP-32F200N AC
Win Source Part Number: 1353022-SAK-TC234LP- 32F200N AC Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: AURIX™ Product Status: Active Package / Case: 144-LQFP Exposed Pad Supplier Device Package: PG-TQFP-144-27 Base Product Number: SAK-TC234 Mounting Type: Surface Mount REACH Status: REACH Unaffected Speed: 200MHz Number of I/O: 120 Core Processor: TriCore™ Core Size: 32-Bit Single-Core Connectivity: CANbus, FlexRay, LINbus, QSPI Peripherals: DMA, PWM, WDT Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 128K x 8 RAM Size: 192K x 8 Voltage - Supply (Vcc/Vdd): 1.17V ~ 5.5V Data Converters: A/D 24x12b SAR Oscillator Type: External

Win Source Part Number: 1353022-SAK-TC234LP-32F200N AC
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: AURIX™
Product Status: Active
Package / Case: 144-LQFP Exposed Pad
Supplier Device Package: PG-TQFP-144-27
Base Product Number: SAK-TC234
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Speed: 200MHz
Number of I/O: 120
Core Processor: TriCore™
Core Size: 32-Bit Single-Core
Connectivity: CANbus, FlexRay, LINbus, QSPI
Peripherals: DMA, PWM, WDT
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 128K x 8
RAM Size: 192K x 8
Voltage - Supply (Vcc/Vdd): 1.17V ~ 5.5V
Data Converters: A/D 24x12b SAR
Oscillator Type: External

Supplier's Site Datasheet
Embedded - Microcontrollers - SAK-TC234LP-32F200N AC - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Embedded - Microcontrollers
SAK-TC234LP-32F200N AC
Embedded - Microcontrollers SAK-TC234LP-32F200N AC
TriCore??series Microcontroller IC 32-Bit 200MHz 2MB (2M x 8) FLASH PG-TQFP-144-27

TriCore??series Microcontroller IC 32-Bit 200MHz 2MB (2M x 8) FLASH PG-TQFP-144-27

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SAK-TC234LP-32F200N AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SAK-TC234LP-32F200N AC
Integrated Circuits (ICs) - Embedded - Microcontrollers SAK-TC234LP-32F200N AC
IC MCU 32BIT 2MB FLASH 144TQFP

IC MCU 32BIT 2MB FLASH 144TQFP

Supplier's Site
Microcontrollers - 448-SAK-TC234LP-32F200NACTR-ND - DigiKey
Thief River Falls, MN, United States
TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH PG-TQFP-144-27

TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH PG-TQFP-144-27

Supplier's Site Datasheet
Embedded - Microcontrollers - SAK-TC234LP-32F200N AC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SAK-TC234LP-32F200N AC
Embedded - Microcontrollers SAK-TC234LP-32F200N AC
IC MCU 32BIT 2MB FLASH 144TQFP

IC MCU 32BIT 2MB FLASH 144TQFP

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics Nova Technology(HK) Co.,Ltd Shenzhen Shengyu Electronics Technology Limited DigiKey Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SAK-TC234LP-32F200N AC 1353022-SAK-TC234LP-32F200N AC SAK-TC234LP-32F200N AC SAK-TC234LP-32F200N AC 448-SAK-TC234LP-32F200NACTR-ND SAK-TC234LP-32F200N AC
Product Name 32-bit AURIX™ TriCore™ Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Life Cycle Stage active and preferred Active
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Features Watchdog Timer; DMA
Number 2
Unlock Full Specs
to access all available technical data

Similar Products

32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C6144LQI-S4F92 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA; LCD Driver
View Details
3 suppliers
8-bit / 16-bit Microcontroller - CY8C3446AXI-105T - Infineon Technologies AG
Specs
Data Bus 8 Bit; 16 Bit
Life Cycle Stage active and preferred
Features DMA; LCD Driver
View Details
4 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4013LQI-411 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA
View Details
5 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4125AZA-M445 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA; LCD Driver
View Details
3 suppliers