IC MCU 16BIT ROMLESS 128TQFP Product overview: SAK-C161CS-LF CA from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-C161CS-LF CA can be used for catalog matching and distributor lookup.
C166 C16xx Microcontroller IC 16-Bit 25MHz ROMless PG-TQFP-128-2
Win Source Part Number: 1264694-SAK-C161CS-L
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C16xx
Core Processor: C166
Speed: 25MHz
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 93
Program Memory Type: ROMless
RAM Size: 10K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 128-LQFP
Supplier Device Package: PG-TQFP-128-2
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SAK-C161CS-LFCAINTR,
Base Product Number: SAK-C161
IC MCU 16BIT ROMLESS 128TQFP
IC MCU 16BIT ROMLESS 128TQFP
C166 C16xx Microcontroller IC 16-Bit 25MHz ROMless PG-TQFP-128-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SAK-C161CS-LF CA | SAK-C161CS-LFCAINTR-ND | 1264694-SAK-C161CS-LF CA | SAK-C161CS-LF CA | SAK-C161CS-LF CA | SAK-C161CS-LF CA |
| Product Name | 16-bit 16BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 10 KB | 10 KB | 10 KB | 10 KB | 10 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Package Type | Other; Tape & Reel (TR) | LFQP; Other; 128-LQFP | QFP | QFP; Other; 128-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |