RISC Microcontroller, 16-Bit, FLASH, C166 CPU, 80MHz, CMOS, PQFP64
C166SV2 XE162 Microcontroller IC 16-Bit 80MHz 576KB (576K x 8) FLASH PG-LQFP-64-13
16-BIT FLASH RISC MICROCONTROLLE
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SAF-XE162HM-72F80LAA | SAF-XE162HM-72F80LAA | SAF-XE162HM-72F80LAA |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Active | Active | Active |
| ROM Type | Flash | Flash; FLASH | |
| Package Type | QFP; Other; QFP64 | QFP; Other; 64-LQFP | Other; 64-LQFP |
| Clock Speed | 80 MHz | 80 MHz |