C800 C5xx/C8xx Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) RAM PG-TSSOP-38
IC MCU 8BIT 8KB RAM 38TSSOP
IC MCU 8BIT 8KB RAM 38TSSOP
C800 C5xx/C8xx Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) RAM PG-TSSOP-38
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SAK-C868P-1SRBA-ND | SAK-C868P-1SR BA | SAK-C868P-1SR BA | SAK-C868P-1SR BA |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | 8 Bit | |||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM | 8 KB |