Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091081-SAK-C505CA-4
Packaging: Cut Tape
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM, OTP
Memory Size: 32 kB
Interface: CAN, USART
RAM Size: 1.3 kB
Number of Bits: 8
Number of A/D Converters: 1
Number of Pins: 44
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): B505CA4EMCAXP; AT89C51RC-24JU; AT89LP51RC2-20JU; AT89LP51IC2-20AAU; C505CALMCAFXQMA1; F505CALMCAXPC505CA4E
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 8 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 1 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.25 V
Core Architecture: 8051
Number of I/Os: 1
Package Quantity: 576
Number of Input Lines: 8
Number of Programmable I/O: 34
Number of Timers/Counters: 3
MCU 8-bit 8051 CISC 32KB ROM 5V 44-Pin MQFP T/R Product overview: SAK-C505CA-4EM CA from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-C505CA-4EM CA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1091081-SAK-C505CA-4EM CA | 685-SAK-C505CA-4EM CA |
| Product Name | Embedded - Embedded - Microcontrollers - SAK-C505CA-4EM CA | 8-bit 32KB 5V Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Number | 3 | |
| RAM | 0.0013 KB | 1.25 KB |
| Supply Voltage | 5 volts | 4.25 to 5.5 volts |
| Power Dissipation | 1000 milliwatts |