MCU 16-bit C166 CISC/RISC ROMLess 5V 144-Pin MQFP / IC MCU 16BIT ROMLESS 144MQFP Product overview: SAK-C167CS-LM from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, 16BIT, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-C167CS-LM can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 064007-SAK-C167CS-LM
Packaging: Tray
Core Processor: C166
Number of I/O: 111
Program Memory Type: ROMless
Data Converters: A/D 24x10b
Oscillator Type: External
Family Name: C167
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 144-MQFP (28x28)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 11K x 8
Alternative Parts (Cross-Reference): ST10F276-6QR3; ST10F273M-4Q3; ST10F273MR-4QR3; ST10R167-Q3;
Introduction Date: March 01, 1999
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SAK-C167CS-LM | 064007-SAK-C167CS-LM |
| Product Name | 16-bit 5V 16BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SAK-C167CS-LM |
| Data Bus | 16 Bit | 16 Bit |
| RAM | 11 KB | 11 KB |
| Package Type | Other; Tray | QFP; Other; 144-MQFP (28x28) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Life Cycle Stage | Obsolete(EOL) |