Infineon Technologies AG 32-bit 200MHz 4MB 472kB Embedded Microcontroller MCU SAK-TC275TP-64F200W DB

Description
MCU 32-Bit Aurix TC27xT 200MHz TriCore RISC 4MB eFlash 472kB SRAM 176-pin LQFP Product overview: SAK-TC275TP-64F200W DB from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 4MB, 472kB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, 4MB, 472kB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-TC275TP-64F2 00W DB can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 32-Bit Aurix TC27xT 200MHz TriCore RISC 4MB eFlash 472kB SRAM 176-pin LQFP Product overview: SAK-TC275TP-64F200W DB from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 4MB, 472kB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, 4MB, 472kB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-TC275TP-64F2 00W DB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 200MHz 4MB 472kB Embedded Microcontroller MCU - 685-SAK-TC275TP-64F200W DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 200MHz 4MB 472kB Embedded Microcontroller MCU
685-SAK-TC275TP-64F200W DB
32-bit 200MHz 4MB 472kB Embedded Microcontroller MCU 685-SAK-TC275TP-64F200W DB
MCU 32-Bit Aurix TC27xT 200MHz TriCore RISC 4MB eFlash 472kB SRAM 176-pin LQFP Product overview: SAK-TC275TP-64F200W DB from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 4MB, 472kB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, 4MB, 472kB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-TC275TP-64F2 00W DB can be used for catalog matching and distributor lookup.

MCU 32-Bit Aurix TC27xT 200MHz TriCore RISC 4MB eFlash 472kB SRAM 176-pin LQFP Product overview: SAK-TC275TP-64F200W DB from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 4MB, 472kB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, 4MB, 472kB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-TC275TP-64F200W DB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - SAK-TC275TP-64F200W DB - 1091111-SAK-TC275TP-64F200W DB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SAK-TC275TP-64F200W DB
1091111-SAK-TC275TP-64F200W DB
Embedded - Embedded - Microcontrollers - SAK-TC275TP-64F200W DB 1091111-SAK-TC275TP-64F200W DB
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091111-SAK-TC275TP- 64F200W DB Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091111-SAK-TC275TP-64F200W DB
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SAK-TC275TP-64F200W DB 1091111-SAK-TC275TP-64F200W DB
Product Name 32-bit 200MHz 4MB 472kB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SAK-TC275TP-64F200W DB
Data Bus 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8RMCAKXUMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers