JC Cherry, Inc. Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
| Product Name | Notes |
|---|---|
| * Make to Order Single Ended Probe Pin Outer Dia. 1.0-1.29mm/0.0394-0. 0508 Preload 0.13N(13.6gf) 0.59N(60gf) at 1.0mm travel Full travel 1.5mm Current max 1.2A | |
| 8Y127 Series Spring Probe Connectors SMT Type 1.27mm/0.050" Pitch | |
| 8Y127 Series Spring Probe Connectors Solder Dip Type 1.27mm/0.050" Pitch | |
| 8Y127 Series Target Connectors Solder dip/SMT Type 1.27mm/0.050" Pitch | |
| 8Y254 Series Right Angle Connectors for Spring Probe 2.54mm/0.100" Pitch | |
| 8Y254 Series Solder Cup, Spring Probe Connector 2.54mm/0.100" Pitch These are spring probe connectors that can be soldered to wires. | |
| 8Y254 Series Solder Cup, Target Connector 2.54mm/0.100" Pitch | |
| 8Y254 Series Target Connectors for Spring Probe 2.54mm/0.100" pitch SMT Type | |
| 8Y254 Series Target Connectors for Spring Probe 2.54mm/0.100" Pitch Solder Dip Type | |
| 8Y254B Series Spring Probe Connectors SMT Type 2.54mm/0.100" Pitch | |
| 8Y254B Series Spring Probe Connectors Solder Dip Type 2.54mm/0.100" Pitch | |
| 8Y254B Spring Probe Pins Full travel 1.0mm Outer Dia. 1.82mm SMT Type 0.98N(100gf) at 0.7mm travel Full Travel 1.0mm Current rating 5.0A | |
| 8Y254B Spring Probe Pins Outer Dia. 1.82mm Short SMT type 0.70N(71g) at 0.25mm travel Full Travel 0.4mm(recommended) Current rating 1.0A | |
| 8Y254B Spring Probe Pins Outer Dia. 1.82mm SMT Type 0.98N(100gf) at 1.0mm travel Full Travel 1.3mm Current rating 5.0A | |
| 8Y254B Spring Probe Pins Outer Dia. 1.82mm SMT Type 0.98N(100gf) at 1.1mm travel Full Travel 1.4mm Current rating 5.0A | |
| 8Y254B Spring Probe Pins Outer Dia. 1.82mm SMT Type 0.98N(100gf) at 1.1mm travel Full Travel 1.7mm Current rating 5.0A | |
| 8Y254B Spring Probe Pins Outer Dia. 1.82mm SMT Type 0.98N(100gf) at 1.6mm travel Full Travel 2.1mm Current rating 5.0A | |
| 8Y254B Spring Probe Pins Outer Dia. 1.82mm SMT Type 0.98N(100gf) at 1.8mm travel Full Travel 2.1mm Current rating 5.0A | |
| 8Y254B Spring Probe Pins Outer Dia. 1.82mm SMT Type 0.98N(100gf) at 2.0mm travel Full Travel 2.8mm Current rating 5.0A | |
| 8Y254B Spring Probe Pins Outer Dia. 1.82mm Solder Dip Type 0.93N(95gf) at 1.0mm travel Full travel 2.8mm Current rating 4.0A | |
| 8Y254B Spring Probe Pins Outer Dia. 1.82mm Solder Dip Type 0.98N(100gf) at 1.0mm travel Full Travel 1.3mm Current rating 5.0A | |
| 8Y254B Spring Probe Pins Outer Dia. 1.82mm Solder Dip Type 0.98N(100gf) at 1.1mm travel Full Travel 1.4mm Current rating 5.0A | |
| 8Y254B Spring Probe Pins Outer Dia. 1.82mm Solder Dip Type 0.98N(100gf) at 1.1mm travel Full Travel 1.7mm Current rating 5.0A | |
| 8Y254B Spring Probe Pins Outer Dia. 1.82mm Solder Dip Type 0.98N(100gf) at 1.6mm travel Full Travel 2.1mm Current rating 5.0A | |
| 8Y254B Spring Probe Pins Outer Dia. 1.82mm Solder Dip Type 0.98N(100gf) at 1.8mm travel Full Travel 2.1mm Current rating 5.0A | |
| 8Y254B Spring Probe Pins Outer Dia. 1.82mm Solder Dip Type 0.98N(100gf) at 2.0mm travel Full Travel 2.8mm Current rating 5.0A | |
| 8Y254B Spring Probe Pins Outer Dia.1.82mm Solder Dip Type 0.98N(100gf) at 0.7mm travel Full Travel 1.0mm Current rating 5.0A | |
| 8Y500B Series Spring Probe Connectors 5.0mm/ 0.197"Pitch SMT Type | |
| 8Y500B Series Spring Probe Connectors 5.0mm/ 0.197"Pitch Solder Dip type | |
| 8Y500B Series Target Connectors 5.0mm/0.197" Pitch SMT Type | |
| 8Y500B Series Target Connectors 5.0mm/0.197" Pitch Solder Dip Type | |
| 8YTJ Series Spring Probes 2.54mm/0.100" Pitch Spring Probe Pins with Molded Insulating Housing | |
| Actual use PC board Mounting sockets Screw Mount Type/Surface Mount Type Application ●Research and Development. ●Mounting on PCB for mass-production. ●Final test and inspection at real environment. ●Failure analysis. | |
| Adapter Sockets PGA plug 1.0mm pitch/1.27mm pitch Plug for PGA devices. The contact part has highly reliable structure of plural contact fingers. We also welcome custom request. | |
| Adapter Sockets PGA Socket 1.0mm pitch/1.27mm pitch Socket for PGA devices. The contact part has highly reliable structure of plural contact fingers. We also welcome custom request. | |
| Custom Pitch Custom Hole Position High Current Type Our Custom-Made Socket for Laser Diode accommodates special demand of pin arrangement and pin diameter. Please feel free to contact us for... | |
| Double Ended Probe Pin Outer Dia. 0.30mm/0.0118" or smaller 0.196N(20gf) at 0.9mm travel Full travel 1.2mm Current rating 0.3A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.30mm/0.0118" or smaller 0.245N(25gf) at 0.4mm travel Full travel 0.5mm Current rating 0.3A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.30mm/0.0118" or smaller 0.245N(25gf) at 0.6mm travel Full travel 1.0mm Current rating 0.3A 4 point Reduced crown type | |
| Double Ended Probe Pin Outer Dia. 0.30mm/0.0118" or smaller 0.25N(25.4gf) at 0.65mm travel Full travel 1.0mm Current rating 0.3A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.30mm/0.0118" or smaller Preload 0.032N(3.3gf) 0.196N(20gf) at 0.9mm travel Full travel 1.2mm Current rating 0.3A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.30mm/0.0118" or smaller Preload 0.049N(4.99gf) 0.196N(20gf) at 0.6mm travel Full travel 0.7mm Current rating 0.1A | |
| Double Ended Probe Pin Outer Dia. 0.30mm/0.0118" or smaller High Temperature spec -40 to +150℃ 0.137N(13.97gf) at 0.5mm travel Full travel 0.6mm Current rating 0.3A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.30mm/0.0118" or smaller High Temperature spec -40 to +150℃ 0.226N(23gf) at 0.4mm travel Full travel 0.5mm Current rating 0.3A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.31-0.39mm/0.0122-0 .0154" 0.17N(17gf) at 0.4mm travel Full travel 0.6mm Current rating 0.3A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.31-0.39mm/0.0122-0 .0154" 0.245N(25gf) at 0.4mm travel Full travel 0.6mm Current rating 0.3A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.31-0.39mm/0.0122-0 .0154" 0.245N(25gf)at 0.8mm travel Full travel 1.1mm Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.31-0.39mm/0.0122-0 .0154" 0.247N(25.2gf)at 0.4mm travel Full travel 0.6mm Current rating 0.3A 4 point Reduced crown type | |
| Double Ended Probe Pin Outer Dia. 0.31-0.39mm/0.0122-0 .0154" 0.26N(26.5gf) at 0.45mm travel Full travel 0.55mm Current rating 0.3A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.31-0.39mm/0.0122-0 .0154" 0.26N(26.5gf) at 0.45mm travel Full travel 0.55mm Current rating 0.3A Spherical type | |
| Double Ended Probe Pin Outer Dia. 0.31-0.39mm/0.0122-0 .0154" 0.293N(29.9gf)at 0.55mm travel Full travel 0.65mm Current rating 0.3A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.31-0.39mm/0.0122-0 .0154" Current rating 0.3A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.31-0.39mm/0.0122-0 .0154" Preload 0.06N(6gf) 0.17N(17gf) at 0.4mm travel Full travel 0.6mm Current rating 0.3A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.31-0.39mm/0.0122-0 .0154" High Temperature spec -40 to +150℃ 0.216N(22gf) at 0.4mm travel Full travel 0.5mm Current rating 0.3A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" 0.147N(15gf) at 0.55mm travel Full travel 0.6mm Current rating 0.3A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" 0.228N(23.3gf)at 0.9mm travel Full travel 1.1mm Current rating 0.5A 4 point Reduced crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" 0.228N(23.3gf)at 0.9mm travel Full travel 1.1mm Current rating 0.5A Plunger Material:SK4 | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" 0.229N(23.4gf)at 0.4mm travel Full travel 0.55mm Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" 0.245N(25gf) at 0.45mm travel Full travel 0.6mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" 0.245N(25gf)at 0.45mm travel Full travel 0.6mm Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" 0.26N(26gf) at 0.9mm travel Full travel 1.1mm Current rating 0.5A | |
| Double ended probe pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" 0.26N(26gf) at 0.9mm travel Full travel 1.1mm Current rating 0.5A Plunger Material: Beryllium Copper | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" 0.27N at 0.5mm travel Full travel 0.6mm max Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" 0.27N(27.5gf)at 1.2mm travel Full travel 1.5mm Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" 0.297N(30gf)at 0.64mm travel Full travel 0.8mm Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" 0.297N(30gf)at 0.64mm travel Full travel 0.8mm Current rating 0.5A 4 point Reduced crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" 0.32N(32gf) at 0.7mm travel Full travel 0.9mm Current rating 0.5A 4 point Reduced crown type | |
| Double ended probe pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Preload 0.04N(4gf) 0.228N(23.3gf)at 0.9mm travel Full travel 1.1mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Preload 0.04N(4gf) 0.228N(23.3gf)at 0.9mm travel Full travel 1.1mm Current rating 0.5A 4 point crown type | |
| Double ended probe pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Preload 0.04N(4gf) 0.228N(23.3gf)at 0.9mm travel Full travel 1.1mm Current rating 0.5A Plunger Material: Beryllium Copper | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Preload 0.04N(4gf) 0.26N(26.5gf)at 0.9mm travel Full travel 1.1mm Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Preload 0.068N(7.0gf) 0.392N(40gf)at 0.9mm travel Full travel 1.4mm 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Preload 0.07N(7gf) 0.25N(25gf) at 0.4mm travel Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Preload 0.07N(7gf) 0.25N(25gf) at 0.9mm travel Full travel 1.3mm Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Preload 0.07N(7gf) 0.25N(25gf)at 0.9mm travel Full travel 1.3mm Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Preload 0.07N(7gf) 0.39N(40gf)at 0.95mm travel Full travel 1.4mm Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Preload 0.098N(10gf) 0.34N(35gf)at 0.9mm travel Full travel 1.1mm Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Preload 0.107N(11gf) 0.392N(39.9gf)at 0.9mm travel Full travel 2.34mm Current rating 0.5A 4 point Reduced crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Preload 0.12N(12.2gf) 0.343N(35gf)at 0.65mm travel Full travel 0.8mm Current rating 0.5A Expanded 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" High Temperature spec -40 to +150℃ 0.26N(25gf) at 0.7mm travel Full travel 0.9mm Current rating 0.5A 4 point Reduced crown type | |
| Double ended probe pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" High Temperature spec -40 to +150℃ 0.26N(26.52gf) at 0.7mm travel Full travel 0.9mm Current rating 0.3A Plunger Material: Beryllium Copper | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" High Temperature spec -40 to +150℃ Preload 0.058N(5.9gf) 0.26N(26.5gf)at 0.7mm travel Full travel 0.9mm Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" High Temperature spec -40 to +200℃ 0.275N(28gf)at 0.55mm travel Full travel 0.7mm Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" High Temperature spec -40 to +200℃ 0.275N(28gf)at 0.55mm travel Full travel 0.7mm Current rating 0.5A Conical type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Non magnetic type 0.246N(25.1gf)at 0.55mm travel Full travel 1.0mm Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Non Magnetic Type 0.27N(27.5gf)at 0.55mm travel Full travel 1.0mm Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.40-0.49mm/0.0157-0 .0193" Outer Spring Type 0.412N(42gf)at 1.05mm travel Full travel 1.1mm Current rating 1.0A 4 point Reduced Crown Type | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197~0 .0272" 0.257N(26.2gf)at 0.9mm travel Full travel 1.3mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" 0.12N(12gf) at 0.55mm travel Full travel 0.6mm Current rating 0.3A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" 0.18N(18gf) at 1.8mm travel Full travel 2.8mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" 0.1N(10gf) at 0.9mm travel Full travel 0.9mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" 0.221N(22.1gf) at 0.7mm travel Full travel 0.8mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" 0.245N(25gf) at 0.4mm travel Full travel 0.55mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" 0.274N(28gf) at 0.8mm travel Full travel 1.3mm Current rating 0.5A 4 point Reduced crown type | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" 0.27N(27.5gf)at 0.55mm travel Full travel 0.65mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" 0.294N(30gf) at 0.8mm travel Full travel 1.3mm Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" 0.295N(30gf) at 0.8mm travel Full travel 1.2mm Current rating 0.5A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" 0.367N(37.4gf) at 1.1mm travel Full travel 1.75mm Current rating 0.7A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" Preload 0.02N(2gf) 0.26N(26gf) at 0.9mm travel Full travel 1.3mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" Preload 0.02N(2gf) 0.29N(30gf) at 0.9mm travel Full travel 1.5mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" Preload 0.06N(6gf) 0.29N(30gf) at 0.8mm travel Full travel 1.1mm Current rating 0.7A | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" Preload 0.06N(6gf) 0.29N(30gf) at 0.9mm travel Full travel 1.3mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" Preload 0.06N(6gf) 0.29N(30gf) at 0.9mm travel Full travel 1.3mm Current rating 0.7A 4 point crown type | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" Preload 0.07N(2gf) 0.29N(30gf) at 0.9mm travel Full travel 1.1mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" Preload 0.07N(7gf) 0.22N(22gf) at 1.0mm travel Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" High Temperature spec -40 to +150℃ 0.235N(24gf) at 0.5mm travel Current rating 0.5A We supply the connectors using this probe pin. This... | |
| Double Ended Probe Pin Outer Dia. 0.50-0.69mm/0.0197-0 .0272" High Temperature spec -40 to +150℃ 0.294N(30gf) at 0.9mm travel Full travel 1.1mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" 0.195N(20gf)at 3.0mm travel Full travel 3.7mm Current rating 0.7A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" 0.196N(20gf) at 0.8mm travel Full travel 1.1mm Current rating 1A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" 0.1N(10gf) at 0.9mm travel Full travel 0.9mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" 0.294N(30gf)at 0.8mm travel Full travel 1.0mm Current rating 1A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" 0.294N(30gf)at 0.9mm travel Full travel 1.2mm Current rating 0.7A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" 0.296N(30.2gf)at 0.8mm travel Full travel 1.1mm Current rating 1A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" 0.29N(30gf) at 1.0mm travel Full travel 1.4mm Current rating 1A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" 0.343N(35gf) at 0.8mm travel Full travel 1.1mm Current rating 1A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" 0.343N(35gf)at 0.45mm travel Full travel 0.6mm Current rating 1A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" 0.359N(36.6gf)at 0.75mm travel Full travel 0.9mm Current rating 0.7A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" 0.392N(40gf) at 0.9mm travel Full travel 1.2mm Current rating 0.7A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" 0.392N(40gf)at 0.9mm travel Full travel 1.2mm Current rating 0.7A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" 0.42N(42.8gf)at 1.6mm travel Full travel 2.6mm Current rating 1A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" Preload 0.037N(3.77gf) 0.12N(12.24gf)at 0.55mm travel Full travel 0.6mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" Preload 0.043N(4.38gf) 0.137N(14.07gf)at 0.55mm travel Full travel 0.6mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" Preload 0.04N(4gf) 0.29N(30gf) at 0.9mm travel Full travel 1.5mm Current rating 1A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" Preload 0.04N(4gf) 0.29N(30gf) at 0.9mm travel Full travel 1.7mm Current rating 0.7A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" Preload 0.079N(8gf) 0.37N(37gf) at 0.73mm travel Full travel 0.95mm Current rating 0.7A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" Preload 0.079N(8gf) 0.37N(37gf) at 0.73mm travel Full travel 0.95mm Current rating 0.7A Top and bottom contacts are crown shaped | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" High Temperature spec -40 to +150℃ 0.218N(22.2gf)at 0.50mm travel Full travel 0.6mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" High Temperature spec -40 to +150℃ 0.293N(29.9gf)at 2.0mm travel Full travel 3.0mm Current rating 1A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" High Temperature spec -40 to +150℃ 0.32N(33gf)at 0.65mm travel Full travel 1.0mm Current rating 0.7A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" High Temperature spec -40 to +150℃ Preload 0.027N(2.8gf) 0.12N(12.24gf)at 0.55mm travel Full travel 0.6mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" High Temperature spec -40 to +150℃ Preload 0.032N(3.3gf) 0.137N(14.07gf)at 0.55mm travel Full travel 0.6mm Current rating 0.5A | |
| Double Ended Probe Pin Outer Dia. 1.0-2.19mm/0.0394-0. 0862" 0.295N(30gf) at 1.4mm travel Full travel 1.6mm Current rating 1A | |
| Double Ended Probe Pin Outer Dia. 1.0-2.19mm/0.0394-0. 0862" 0.295N(30gf) at 1.4mm travel Full travel 1.7mm Current rating 1A | |
| Double Ended Probe Pin Outer Dia. 1.0-2.19mm/0.0394-0. 0862" 0.295N(30gf) at 1.4mm travel Full travel 1.8mm Current rating 1A | |
| Double Ended Probe Pin Outer Dia. 1.0-2.19mm/0.0394-0. 0862" 0.343N(35gf) at 1.4mm travel Full travel 1.6mm Current rating 1A | |
| Double Ended Probe Pin Outer Dia. 1.0-2.19mm/0.0394-0. 0862" 0.343N(35gf)at 1.4mm travel Full travel 1.6mm Current rating 1A | |
| Double Ended Probe Pin Outer Dia. 1.0-2.19mm/0.0394-0. 0862" Preload 0.044N(4.5gf) 0.392N(40gf) at 1.5mm travel Full travel 2.0mm Current rating 1A | |
| Double Ended Probe Pin Outer Dia. 1.0-2.19mm/0.0394-0. 0862" Preload 0.044N(4.5gf) 0.392N(40gf) at 1.5mm travel Full travel 2.5mm Current rating 1A | |
| Double Ended Probe Pin Outer Dia. 1.0-2.19mm/0.0394-0. 0862" High Temperature spec -40 to +150℃ 0.33N(34gf) at 0.75mm travel Full travel 1.1mm Current rating 1A | |
| Double Ended Probe Pin Outer Dia. 1.0-2.19mm/0.0394-0. 0862" High Temperature spec -50 to +150℃ 0.344N(35gf)at 1.2mm travel Full travel 1.7mm Current rating 1.2A | |
| Double Ended Probe Pin Outer Dia. 2.2mm/0.0866" or larger 0.245N(25gf) at 2.0mm travel Full travel 3.5mm Current rating 1.5A | |
| Double Ended Probe Pin Outer Dia. 2.2mm/0.0866" or larger Preload 0.039N(4gf) 0.196N(20gf) at 2.0mm travel Full travel 12mm Current rating 1.5A | |
| Double Ended Probe PinOuter Dia. 0.70-0.99mm/0.0276-0 .0390" 0.293N(29.9gf)at 0.9mm travel Full travel 1.3mm Current rating 1A | |
| For QFP, SOP Latch Lock type or Screw Lock type The test socket that enables high-speed transmission signal measurement by adopting the contact method that directly presses the device lead... | |
| High Current Full Thread Socket Pins ●Fixing to panels with nut. ●Both side are insertable. ●Material: Louver: Beryllium-Copper, Gold plating over Ni plating Sleeve: Brass, Gold plating over Ni plating... | |
| High Current Plug Socket ●Highly reliable beryllium copper spring louver ●Low and stable contact resistance by multi contact configuration ●Long durability | |
| High Current Plugs Thread Type ●Screwing it into panels, or fixing to panel with nut. ●Material: Brass, Gold plating over Ni plating | |
| High Current Probe Pin, 89CC Series Constant Contact Type, Outer Dia 2.0mm/0.079" Plunger Exchangeable Preload 0.5N(51gf) 2.5N(255gf)at 1.4mm travel Full travel 2.0mm Current max 7A | |
| High Current Probe Pin, 89CC Series Constant Contact Type, Outer Dia 2.0mm/0.079" Plunger Exchangeable Preload 0.5N(51gf) 2.5N(255gf)at 1.4mm travel Full travel 2.0mm Current max 8A | |
| High Current Probe Pin, 89CC Series Constant Contact Type, Outer Dia 2.0mm/0.079" Plunger Exchangeable Preload 0.9N(92gf) 1.5N(153gf)at 1.4mm travel Full travel 2.0mm Current max 4A | |
| High Current Probe with Mono Plunger Outer Dia.3.0mm/0.118" ,length 28mm/1.102" | |
| High Current Probe with Mono Plunger Outer Dia.3.0mm/0.118", length 19.5mm/0.768" | |
| High Current Probe with Mono Plunger Outer Dia.5.0mm/0.197" Length 48.2mm/1.898" | |
| High Current Socket Pin Panel Mount ●Provides +/-0.8mm (0.0331") floating in X and Y directions. ●We have use experience up to 150A. Please contact us for more information. | |
| High Current Socket Pins Thread Type ●Screwing it into panels, or fixing to panels with nut. ●Material: Louver: Beryllium-Copper, Gold plating over Ni plating Sleeve: Brass, Gold plating over Ni... | |
| High Current Spring Probe Pins 8Y500B Series Sphere Type Outer Dia. 3.8mm/0.150" 1.47N(150gf) at 0.9mm travel Full travel 1.2mm Current rating 7.0A | |
| High Current Spring Probe Pins 8Y500B Series Sphere Type Outer Dia. 3.8mm/0.150" 1.47N(150gf) at 1.4mm travel Full travel 1.7mm Current rating 7.0A | |
| High Current Spring Probe Pins 8Y500B Series Sphere Type Outer Dia. 3.8mm/0.150" 1.57N(160gf) at 2.1mm travel Full travel 2.6mm Current rating 7.0A | |
| High Current Spring Probe Pins 8Y500B Series Sphere Type Outer Dia. 3.8mm/0.150" 1.96N(200gf) at 1.4mm travel Full travel 1.9mm Current rating 7.0A | |
| High Current Spring Probe Pins 8Y500B Series Sphere Type Outer Dia. 3.8mm/0.150" Full travel 1.7mm 1.47N(150gf) at 1.4mm travel Current rating 7.0A | |
| High Current High Speed Interface Manual/Handler/Burn in ●Test socket for CCD and CMOS sensor. ●Customizable for various package such as BGA, LGA, PGA. ●Using our high reliable spring probes, stamping... | |
| Jumper Pins 10mm Pitch for Dia.2.0mm Hole Socket | |
| Kelvin Type Probe Pins 88YKL Series Preload 0.083N(8.5gf) 0.275N(28gf) at 0.45mm travel Full travel 0.6mm Current rating 1.5A | |
| Laser Diode Socket 1.43mm Pitch circle Solder Dip 3pin | |
| Laser Diode Socket 1.43mm Pitch circle Solder Dip 4pin | |
| Laser Diode Socket 2.0mm Pitch circle Solder Dip 3Pin | |
| Laser Diode Socket 2.0mm/0.079" Pitch Circle Solder Dip 4Pin | |
| Laser Diode Socket 2.2mm/0.087" Pitch Circle Solder Dip 4pin Suitable for Packages including TO-18,TO-46,TO-52,TO -72. Some Package might not be usable. Please call us. | |
| Laser Diode Socket 2.2mm/0.087" Pitch Circle Solder Dip 5pin Suitable for Packages including TO-18,TO-46,TO-52,TO -72. Some Package might not be usable. Please call us. | |
| Laser Diode Socket 2.54mm/0.100" Pitch Circle Solder Dip 3Pin Suitable for Packages including TO-18,TO-46,TO-52,TO -72. Some Package might not be usable. Please call us. | |
| Laser Diode Socket 2.54mm/0.100" Pitch Circle Solder Dip 4Pin Suitable for Packages including TO-18,TO-46,TO-52,TO -72. Some Package might not be usable. Please call us. | |
| Laser Diode Socket 2.54mm/0.100" Pitch Circle Solder Dip 5pin Suitable for Packages including TO-18,TO-46,TO-52,TO -72. Some Package might not be usable. Please call us. | |
| Louver Type Socket Pins Acceptable plug: Dia. 0.60, 0.76mm/0.023", 0.036" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your... | |
| Louver Type Socket Pins Acceptable plug: Dia.0.40mm/0.016" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.0.45 - 0.50mm/0.018" - 0.02" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. | |
| Louver Type Socket Pins Acceptable plug: Dia.0.45mm/0.018" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.0.76 - 0.94mm/0.029" - 0.037" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. | |
| Louver Type Socket Pins Acceptable plug: Dia.0.76mm/0.036" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.0.90mm/0.0354" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.1.00 - 1.23mm/0.039" - 0.048" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. | |
| Louver Type Socket Pins Acceptable plug: Dia.1.00mm/0.039" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.1.00mm/0.039" Crimp Size: AWG#20 ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your... | |
| Louver Type Socket Pins Acceptable plug: Dia.1.50mm/0.059" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.1.50mm/0.059" Crimp Size: AWG#16 ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your... | |
| Louver Type Socket Pins Acceptable plug: Dia.2.00mm/0.079" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.2.50mm/0.098" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.3.46mm/0.136" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.3.60mm/0.142" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Cable Soldering Type Acceptable plug: Dia.1.00mm/0.039" Wire: AWG#22 0.3mm (Reference) ●High Current Socket Pin can be soldered to PCB or cable. ●Can be used with press-fitting... | |
| Louver Type Socket Pins Cable Soldering Type Acceptable plug: Dia.1.50mm/0.059" Wire: AWG#20 0.5mm (Reference) ●High Current Socket Pin can be soldered to PCB or cable. ●Can be used with press-fitting... | |
| Louver Type Socket Pins PCB Press-Fitting Type Acceptable plug: Dia.1.50mm/0.059" PCB Hole Size: φ1.1+/-0.05 (Reference) ●High Current Socket Pin can be soldered to PCB or cable. ●Can be used with... | |
| Louver Type Socket Pins PCB Press-Fitting Acceptable plug: Dia.1.00mm/0.039" PCB Hole Size: Dia.0.9+/-0.05 (Reference) ●High Current Socket Pin can be soldered to PCB or cable. ●Can be used with press-fitting... | |
| Medium Size Socket for Power IC Dual Style 2.54mm / 0.100" Pitch ●How to order ex: PDSP-CM1-Dxx-GG x: Number of positions 04,12,20 (Even Number) | |
| Medium Size Socket for Power IC Single Style 2.54mm / 0.100" Pitch ●How to order ex: PDSP-CM1-Sxx-GG x: Number of positions 02, 03, 04, 06, 07, 08, 09, 10, 12... | |
| Medium Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ | |
| Modular Socket for Power Semiconductor Package For Power Transistor For SIP Package For Intelligent Power Module(IPM) - Able to place with various layout according to the package. - Kelvin contact... | |
| Multi Contact Type High Current Probe with Mono Plunger 35A to 50A | |
| One Pin Plug 2.54mm/0.100"Pitch Min. PCB hole size :0.55±0.05 | |
| One Pin Probe Pin 2.54mm Pitch min. ・High reliability Probe Pin providing good electrical and mechanical performance. ・For larger than 2.54mm pitches. ・Useful for inspection and general PCB mounting. ・Your... | |
| One Pin Socket 2.54mm/0.100" Pitch Min. | |
| Plug Pins Current Rate: 13A at 25℃(AWG20) Acceptable Plug: Dia. 1.6/0.063" Acceptable Wire: AWG#20 to #22 0.3mm² to 0.5mm² | |
| Plug Pins Low Vacuum Current Rate: 13A at 25℃(AWG20) Acceptable Plug: Dia. 1.6/0.063" Acceptable Wire: AWG#20 to #22 0.3mm² to 0.5mm² | |
| Plunger Exchangeable Probe Pin PAT PENDING Outer Dia 5.0mm/0.197" 4.1N(418gf) at 4.4mm travel Full travel 6.0mm Preload 0.20N(20gf) Mounting hole dia.(Press) 4.1±0.02 /0.161"±0.001" | |
| Plunger Exchangeable Probe Pin PAT PENDING Outer Dia 7.3mm/0.287" 7.7N(785gf) at 3.8mm travel Full travel 5.8mm Preload 3.5N(357gf) Mounting hole dia.(Press) 6.8±0.02 | |
| Plunger: Beryllium Copper Single Ended Probe Pin Outer Dia. 1.7-1.99mm/0.0669-0. 0783" Preload 0.086N(8.7gf) 0.392N(40gf) at 1.0mm travel Full travel 2.0mm Current rating 1.5A | |
| Power Transistor Sockets 2.54mm / 0.100" Pitch High Temperature Low Outgassing Multi-pole type High reliability round contact providing good electrical and mechanical performance. Power Transistor Test Sockets accommodate various packages... | |
| Power Transistor Sockets For TO-247(4pin) High Temp. 250℃ Low Outgassing This Power Transistor Test Sockets accommodates the TO-247(4pin) package and can be used in high-temperature environments. And its high-reliability round... | |
| Power Transistor Sockets High Temperature ●High reliability with the contact of round pin. ●Support various TO package also could be used in High Temperature environment. ●Support the package such as... | |
| Power Transistor Test Sockets Combination Bus Bar Tape High Current High Voltage High Temperature ●Power Transistor Test Socket accommodate various packages. ●Support the package such as TO-3P, TO-66, TO-220, TO-247,... | |
| Power Transistor Test Sockets Combination Bus Bar Tape Low-Inductance High Current High Voltage High Temperature ●The signal are improved by wide drain and source (Collector and Emitter) and low inductance... | |
| Power Transistor Test Sockets Low Insertion Force ●For Test of Power Transistor, Thyristors and other discrete devices. ●Kelvin Contact type. ●Support the package such as TO-220, TO-3P, TO-66, TO-247, TO-254,... | |
| Power Transistor Test Sockets PC Board Mounting Tape Low-Inductance High Current High Voltage High Temperature ●The signal are improved by wide drain and source (Collector and Emitter) and low inductance... | |
| Power Transistor Test Sockets PC Board Mounting type High Current High Voltage High Temperature ●Power Transistor Test Socket accommodate various packages. ●Support the package such as TO-3P, TO-66, TO-220, TO-247,... | |
| Single Ended Probe Pin Outer Dia. 0.25-0.44mm/0.0098-0 .0173" | |
| Single Ended Probe Pin Outer Dia. 0.25-0.44mm/0.0098-0 .0173" 0.147N(15gf)at 0.4mm travel Full travel 0.5mm Current max 0.5A | |
| Single Ended Probe Pin Outer Dia. 0.25-0.44mm/0.0098-0 .0173" 0.176N(18gf)at 0.2mm travel Full travel 0.3mm Current max 0.3A | |
| Single Ended Probe Pin Outer Dia. 0.45-0.69mm/0.0177-0 .0272" | |
| Single Ended Probe Pin Outer Dia. 0.45-0.69mm/0.0177-0 .0272" 0.146N(14.9gf) at 0.35mm travel Full travel 0.5mm Current max 0.5A | |
| Single Ended Probe Pin Outer Dia. 0.45-0.69mm/0.0177-0 .0272" 0.148N(15.1gf) at 0.35mm travel Full travel 0.5mm Current max 0.7A | |
| Single Ended Probe Pin Outer Dia. 0.45-0.69mm/0.0177-0 .0272" 0.151N(15.4gf) at 0.35mm travel Full travel 0.5mm Current max 0.7A | |
| Single Ended Probe Pin Outer Dia. 0.45-0.69mm/0.0177-0 .0272" 0.17N(17.3gf) at 0.4mm travel Full travel 0.6mm Current max 0.5A | |
| Single Ended Probe Pin Outer Dia. 0.45-0.69mm/0.0177-0 .0272" 0.202N(20.6gf) at 0.3mm travel Full travel 0.55mm Current max 0.7A | |
| Single Ended Probe Pin Outer Dia. 0.45-0.69mm/0.0177-0 .0272" 0.3N(30.6gf) at 0.3mm travel Full travel 0.5mm Current max 0.7A | |
| Single Ended Probe Pin Outer Dia. 0.45-0.69mm/0.0177-0 .0272" Preload 0.078N(8gf) 0.20N(20.4gf) at 0.4mm travel Full travel 1.05mm Current max 0.7A | |
| Single ended probe pin Outer Dia. 0.70-0.84mm/0.0276-0 .0331" 0.218N(22gf)at 0.4mm travel Full travel 0.5mm Current max 0.7A | |
| Single Ended Probe Pin Outer Dia. 0.70-0.84mm/0.0276-0 .0331" Preload 0.097N(9.9gf) 0.34N(35gf) at 0.5mm travel Full travel 1.0mm Current max 1.2A | |
| Single Ended Probe Pin Outer Dia. 0.70-0.84mm/0.0276-0 .0331" Preload 0.097N(9.9gf) 0.34N(35gf) at half travel Full travel 1.0mm Current max 1.2A | |
| Single Ended Probe Pin Outer Dia. 0.70-0.84mm/0.0276-0 .0331" Preload 0.17N(17gf) 0.58N(59gf) at 0.5mm travel Full travel 1.0mm Current max 1.2A | |
| Single Ended Probe Pin Outer Dia. 0.70-0.84mm/0.0276-0 .0331" Preload 0.17N(17gf) 0.59N(60gf) at 0.5mm travel Full travel 1.0mm Current max 1.2A | |
| Single Ended Probe Pin Outer Dia. 0.70-0.84mm/0.0276-0 .0331" Preload 0.196N(19.9gf) at 0.4mm travel Full travel 0.6mm Current max 1.0A | |
| Single Ended Probe Pin Outer Dia. 0.85-0.99mm/0.0335-0 .0390" 0.147N(15gf) at 0.5mm travel Full travel 0.7mm Current max 1.0A | |
| Single Ended Probe Pin Outer Dia. 0.85-0.99mm/0.0335-0 .0390" 0.29N(30gf) at 0.6mm travel Full travel 1.2mm Current rating 1.2A | |
| Single Ended Probe Pin Outer Dia. 0.85-0.99mm/0.0335-0 .0390" 0.343N(35gf) at 1.0mm travel Full travel 1.4mm Current rating 1.2A | |
| Single Ended Probe Pin Outer Dia. 0.85-0.99mm/0.0335-0 .0390" 1.5N(153gf) at 0.65mm travel Full travel 1.0mm Current rating 1.2A | |
| Single Ended Probe Pin Outer Dia. 0.85-0.99mm/0.0335-0 .0390" Preload 0.04N(4gf) 0.142N(14.5gf) at 0.7mm travel Full travel 1.0mm Current max 1.2A | |
| Single Ended Probe Pin Outer Dia. 0.85-0.99mm/0.0335-0 .0390" Preload 0.08N(8gf) 0.20N(20gf) at 0.7mm travel Full travel 1.8mm Current rating 1.2A | |
| Single Ended Probe Pin Outer Dia. 0.85-0.99mm/0.0335-0 .0390" Preload 0.12N(12gf) 0.2N(20gf) at 0.4mm travel Current rating 1.2A | |
| Single Ended Probe Pin Outer Dia. 1.0-1.29mm/0.0394-0. 0508 0.78N(80gf) at 1.5mm travel Full travel 1.7mm Current max 1.2A | |
| Single Ended Probe Pin Outer Dia. 1.0-1.29mm/0.0394-0. 0508 Preload 0.035N(3.6gf) 0.127N(13gf) at 0.5mm travel Full travel 1.0mm Current max 1.2A | |
| Single Ended Probe Pin Outer Dia. 1.0-1.29mm/0.0394-0. 0508 Preload 0.075N(7.5gf) 0.3N(31gf) at 1.0mm travel Full travel 1.5mm Current max 1.2A | |
| Single Ended Probe Pin Outer Dia. 1.0-1.29mm/0.0394-0. 0508 Preload 0.133N(13.6gf) 0.588N(60gf) at 1.0mm travel Full travel 1.5mm Current max 1.2A | |
| Single Ended Probe Pin Outer Dia. 1.0-1.29mm/0.0394-0. 0508 Preload 0.13N(13.6gf) 0.59N(60gf) at 1.0mm travel Full travel 1.5mm Current max 1.2A | |
| Single Ended Probe Pin Outer Dia. 1.0-1.29mm/0.0394-0. 0508 Preload 0.114N(11gf) 0.343N(35gf)at 0.4mm travel Full travel 0.6mm Current rating 1.2A | |
| Single Ended Probe Pin Outer Dia. 1.01mm/0.040" Solder Dip Type 0.51N(52gf) at 0.7mm travel Full travel 1.2mm Current max : 1.2A | |
| Single Ended Probe Pin Outer Dia. 1.01mm/0.040" Solder Dip Type 0.59N(60gf) at 0.85mm travel Full travel 1.05mm Current max 1.2A | |
| Single Ended Probe Pin Outer Dia. 1.01mm/0.040" Solder Dip Type High Current 0.51N(52gf) at 0.7mm travel Full travel 1.2mm Current max : 1.6A | |
| Single Ended Probe Pin Outer Dia. 1.03mm/0.041" SMT Type 0.51N(52gf) at 0.7mm travel Full travel 1.2mm Current max : 1.2A | |
| Single Ended Probe Pin Outer Dia. 1.03mm/0.041" SMT Type High Current 0.51N(52gf) at 0.7mm travel Full travel 1.2mm Current max : 1.6A | |
| Single Ended Probe Pin Outer Dia. 1.3-1.69mm/0.0512-0. 0665" | |
| Single Ended Probe Pin Outer Dia. 1.3-1.69mm/0.0512-0. 0665" 0.213N(22gf) at 0.6mm ravel Full travel 1.0mm Current rating 1.5A | |
| Single Ended Probe Pin Outer Dia. 1.3-1.69mm/0.0512-0. 0665" 0.344N(35gf) at 0.7mm ravel Full travel 1.2mm Current rating 1.5A | |
| Single Ended Probe Pin Outer Dia. 1.3-1.69mm/0.0512-0. 0665" Preload 0.03N(3gf) 0.29N(30gf) at 1.0mm travel Full travel 1.5mm Current rating 1.5A | |
| Single Ended Probe Pin Outer Dia. 1.3-1.69mm/0.0512-0. 0665" Preload 0.078N(2.0gf) 0.20N(20gf) at 1.0mm travel Full travel 2.0mm Current rating 1.5A | |
| Single Ended Probe Pin Outer Dia. 1.3-1.69mm/0.0512-0. 0665" Preload 0.14N(14gf) 0.29N(30gf) at 2/3 travel Current rating 1.5A | |
| Single Ended Probe Pin Outer Dia. 1.3-1.69mm/0.0512-0. 0665" Preload 0.17N(17.4gf) 0.397N(40.5gf) at 0.4mm travel Full travel 1.5mm Current rating 1.5A | |
| Single Ended Probe Pin Outer Dia. 1.3-1.69mm/0.0512-0. 0665" Preload 0.66N(67.3gf) 0.98N(100gf) at 0.4mm travel Full travel 0.7mm | |
| Single Ended Probe Pin Outer Dia. 1.7-1.99mm/0.0669-0. 0783" 0.39N(40gf) at half travel Full travel 2.0mm Current rating 1.5A | |
| Single Ended Probe Pin Outer Dia. 1.7-1.99mm/0.0669-0. 0783" 0.59N(60gf) at 1.5mm travel Full travel 2.1mm Current rating 1.5A | |
| Single Ended Probe Pin Outer Dia. 1.7-1.99mm/0.0669-0. 0783" Preload 0.08N(8gf) 0.41N(40gf) at 1.0mm travel Full travel 1.5mm Current rating 1.5A | |
| Single Ended Probe Pin Outer Dia. 1.7-1.99mm/0.0669-0. 0783" Preload 0.12N(12gf) 0.47N(45gf) at 0.6mm travel Full travel 1.0mm Current rating 1.5A | |
| Single Ended Probe Pin Outer Dia. 1.7-1.99mm/0.0669-0. 0783" Preload 0.147N(15gf) 0.77N(78gf) at 1mm travel Full trabel 1.5mm Current rating 1.5A | |
| Single Ended Probe Pin Outer Dia. 1.7-1.99mm/0.0669-0. 0783" Preload 0.16N(16gf) 0.39N(40gf) at 1mm travel Full travel 3.0mm Current rating 1.5A | |
| Single Ended Probe Pin Outer Dia. 1.7-1.99mm/0.0669-0. 0783" Preload 0.17N(17gf) 0.66N(67gf) at 0.6mm travel Full travel 1.0mm Current rating 1.5A | |
| Single Ended Probe Pin Outer Dia. 1.7-1.99mm/0.0669-0. 0783" Preload 0.37N(38gf) 1.31N(134gf) at half travel Full travel 0.6mm Current rating 1.5A | |
| Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger 0.65N(66.3gf) at 1.5mm travel Full travel 2.1mm Current rating 2.0A | |
| Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger 1.08N(110gf) at 1.1mm travel Full travel 2.0mm Current rating 4.0A | |
| Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger 1.13N(115gf) at 1.0mm travel Full travel 1.45mm Current rating 1.5A | |
| Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger 1.76N(180gf) at 1.0mm travel Full travel 2.2mm Current max 2.0A | |
| Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger 1.96N(200gf) at 1.0mm travel Full travel 2.2 Current rating 2.0A | |
| Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger Bias-cut 0.96N(100gf) at 2.0mm travel Full travel 4.5mm Current rating 4.0A | |
| Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger Bias-cut 0.96N(100gf) at 2.0mm travel Full travel 5.0mm Current rating 2.0A | |
| Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger Preload 0.047N(4.8gf) 0.25N(25gf) at 1.5mm travel Full travel 2.5mm Current max 2.0A | |
| Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger Preload 0.17N(17gf) 0.98N(100gf) at 1.0mm travel Full travel 1.2mm Current max 2.0A | |
| Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger Preload 0.28N(29gf) 1.47N(150gf) at 1.0mm travel Full travel 1.0mm Current rating 2.0A | |
| Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger Preload 0.35N(36gf) 1.96N(200gf) at 1.0mm travel Full travel 1.4mm Current max 2.0A | |
| Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger Preload 0.37N(38gf) 1.31N(134gf) at 0.5mm travel Full travel 1.0mm Currrent max 2.0A | |
| Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger Preload 0.6N(61gf) 1.96N(200gf) at 1.0mm travel Full travel 2.2mm Current rating 2.0A | |
| Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger Preload 0.75N(76gf) 1.76N(180gf) at 1.1mm travel Full travel 2.4mm Current max 2.0A | |
| Single Ended Probe Pin Outer Dia. 2.0mm/0.0787" or larger Preload 0.78N(80gf) 1.25N(128gf) at 0.8mm travel Full travel 1.0mm Current max 2.0A | |
| Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ | |
| Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification Operating Temperature: -55 to 150℃ | |
| Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating S: Silicone Seal ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature:... | |
| Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating SL: Silicone Seal ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature:... | |
| Small Size Socket Pin High Temperature ●Material: Sleeve: Brass Gold over Ni plating Contact: High Temperature Copper Alloy, Heat Treated, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 250℃ | |
| Small Size Socket Pin Thru Hole Socket Pin with Silicone Seal ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ | |
| Small Size Socket Pin Thru Hole Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating... | |
| Small Size Socket Pin With Silicone Seal Acceptable Plug: Dia.0.30 - 0.52mm/0.012" - 0.020" *Support with various dimensions to fit in different using environment. *Support various industries. *Able to customized. | |
| Socket Pins Current Rate: 13A at 25℃(AWG20) Acceptable Plug: Dia. 1.6/0.063" Acceptable Wire: AWG#20 to #22 0.3mm² to 0.5mm² | |
| Socket Pins Current Rate: 13A at 25℃ Acceptable Plug: Dia. 1.6/0.063" Acceptable Wire: AWG#16 1.25mm² Applied housing conforms to MIL spec MS connector AMS3106. Please contact us for more details. | |
| Socket Pins Current Rate: 23A at 25℃ Acceptable Plug: Dia. 2.4/0.094" Acceptable Wire: AWG#14 2mm² | |
| Socket Pins Low Vacuum Current Rate: 13A at 25℃(AWG20) Acceptable Plug: Dia. 1.6/0.063" Acceptable Wire: AWG#20 to #22 0.3mm² to 0.5mm² | |
| Sockets for Power IC Single in Line ●How to order ex: PDSA-1076-Sxx-GG x:Number of positions 2~16 | |
| Spacer Pin Outer Dia. 1.1mm/0.043" Materials : Phosphor bronze Gold plating over Ni plating | |
| Spacer Pin Outer Dia. 1.30mm/0.051" Materials : Phosphor bronze Gold Flash over Ni plating | |
| Spacer Pin Outer Dia. 1.3mm/0.051" Materials : Phosphor bronze Gold plating over Ni plating | |
| Spacer Pin Outer Dia. 2.0mm/0.079" Materials : Phosphor bronze Gold plating over Ni plating | |
| SQ 0.64mm Wrapping Pins Length L±0.15P : 10.0/0.394" Material : Phosphor bronze Gold plating over Ni plating PC Board Thru Hole Dia. 1.0/0.039" | |
| SQ 0.64mm Wrapping Pins Length L±0.15P : 8.0/0.315" Material : Phosphor bronze Gold plating over Ni plating PC Board Thru Hole Dia. 1.0/0.039" | |
| Test & Burn-In Socket GQ Frame Series Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ For SOP Device, LGA Device | |
| Test & Burn-In Socket GU10 Frame Series Size 10x16mm / 0.39"x0.63" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ Solder Dip Type/... | |
| Test & Burn-In Socket GU16 Frame Series Size 16x33.5mm / 0.63"x1.32" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ How to order... | |
| Test & Burn-In Socket GU20S Frame Series Size 20x20mm / 0.79"x0.79" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ How to order... | |
| Test & Burn-In Socket GU22 Frame Series Size 22x22mm / 0.87"x0.87" Can also be used as Burn in Socket ●Highly reliable M-pin Probes as contact parts ●High Frequency For BGA... | |
| Test & Burn-In Socket GU29 Frame / BGA pkg Size 29x30.6mm / 1.14"x1.20" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ For... | |
| Test & Burn-In Socket GU31 Frame Series Size 31x46mm / 1.22"x1.81" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ How to order... | |
| Test & Burn-In Socket GU37 Frame Series Size 37x39mm / 1.46"x1.54" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ | |
| Test & Burn-In Socket GU40 Frame Series Size 40x50.25mm / 1.57"x1.98" Can also be used as Burn in Socket Customizable to heat sink type ●High reliability ●Cost competitive ●Temperature: -40... | |
| Test & Burn-In Socket GU48 Frame Series Size 48x59.5mm / 1.89"x2.34" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ How to order... | |
| Test & Burn-In Socket GU60 Frame Series Size 60x60mm / 2.36"x2.36" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ How to order... | |
| Test & Burn-In Socket GU66 Frame Series Size 58x66mm / 2.29"x2.60" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ How to order... | |
| Test & Burn-In Socket GU78 Frame / BGA pkg Size 78x116.7mm / 3.07"x4.59" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ For... | |
| Test & Burn-In Socket GU78 Frame / DIP pkg Size 78x116.7mm / 3.07"x4.59" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ For... | |
| Test Head ●Suitable for measuring and verifying test sockets, and mount on the board (Burn-In Board). ●Contact method is adopt probe pin which allow easy to measure. ●We are able... | |
| Test Socket GU29 Frame / QFN pkg Size 29x30.6mm / 1.14"x1.20" Can also be used as Burn in Socket ●High reliability ●Cost competitive ●Temperature: -40 to +150℃ For QFN Device... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Current: 1.5A max (in case of φ0.25 plug... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Current: 2.0A max (in case of φ0.30 plug... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Current: 2.5A max (in case of φ0.35 plug... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Current: 5.0A max (in case of φ0.45 plug... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Current: 5.0A max (in case of φ0.75 plug... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Current: 7.0A max (in case of φ1.0 plug... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.30 -... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.38 -... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.1.00 -... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.1.20 -... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.1.70 -... |